KEYENCE Digital CMOS Laser Sensor: GV Series
| • | World's first Datum Algorithm |
| • | Stable detection and high-speed response |
| • | Rugged, IP67 rated sensor heads that thrive in harsh environments |
Conventional laser sensors have problems with multiple reflections or low reflectance off targets, but the GV Series does not. By utilizing CMOS technology, the GV Series provides highly stable, distance-based detection, regardless of surface finish or color. Multiple models are available to meet the requirements of your application.
| KEYENCE | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | GV-H450 |
| Product Name | KEYENCE Digital CMOS Laser Sensor |
| Body Shape | Rectangular |
| Operation Distance | 6.3 to 17.72 inch (160 to 450 mm) |
| Operating Temperature | 14 to 122 F (-10 to 50 C) |
| Optical Technology Type | Diffuse |
| Beam Type | Visible |