KEYENCE KEYENCE Digital CMOS Laser Sensor GV-H45

Description
KEYENCE Digital CMOS Laser Sensor: GV Series • World's first Datum Algorithm • Stable detection and high-speed response • Rugged, IP67 rated sensor heads that thrive in harsh environments Conventional laser sensors have problems with multiple reflections or low reflectance off targets, but the GV Series does not. By utilizing CMOS technology, the GV Series provides highly stable, distance-based detection, regardless of surface finish or color. Multiple models are available to meet the requirements of your application.
Description
KEYENCE Digital CMOS Laser Sensor: GV Series • World's first Datum Algorithm • Stable detection and high-speed response • Rugged, IP67 rated sensor heads that thrive in harsh environments Conventional laser sensors have problems with multiple reflections or low reflectance off targets, but the GV Series does not. By utilizing CMOS technology, the GV Series provides highly stable, distance-based detection, regardless of surface finish or color. Multiple models are available to meet the requirements of your application.

Suppliers

Company
Product
Description
Supplier Links
KEYENCE Digital CMOS Laser Sensor - GV-H45 - KEYENCE
Elmwood Park, NJ, USA
KEYENCE Digital CMOS Laser Sensor
GV-H45
KEYENCE Digital CMOS Laser Sensor GV-H45
KEYENCE Digital CMOS Laser Sensor: GV Series • World's first Datum Algorithm • Stable detection and high-speed response • Rugged, IP67 rated sensor heads that thrive in harsh environments Conventional laser sensors have problems with multiple reflections or low reflectance off targets, but the GV Series does not. By utilizing CMOS technology, the GV Series provides highly stable, distance-based detection, regardless of surface finish or color. Multiple models are available to meet the requirements of your application.

KEYENCE Digital CMOS Laser Sensor: GV Series

World's first Datum Algorithm
Stable detection and high-speed response
Rugged, IP67 rated sensor heads that thrive in harsh environments

Conventional laser sensors have problems with multiple reflections or low reflectance off targets, but the GV Series does not. By utilizing CMOS technology, the GV Series provides highly stable, distance-based detection, regardless of surface finish or color. Multiple models are available to meet the requirements of your application.

Supplier's Site

Technical Specifications

  KEYENCE
Product Category Photoelectric Sensors
Product Number GV-H45
Product Name KEYENCE Digital CMOS Laser Sensor
Body Shape Rectangular
Operation Distance 0.7874 to 1.77 inch (20 to 45 mm)
Operating Temperature 14 to 122 F (-10 to 50 C)
Optical Technology Type Diffuse
Beam Type Visible
Unlock Full Specs
to access all available technical data