KEYENCE KEYENCE Metal Photoelectric Sensors: PR-G61C3PD

Description
KEYENCE Metal Photoelectric Sensors: PR-G Series • Solid metal housings provide increased durability • High power LEDs blast through dust and build-up • Easy calibration for quick and efficient installation The main costs associated with general-purpose photoeyes are downtime and replacement due to sensor damage. KEYENCE aims to eliminate these costs with the PR-G Series, a line of general-purpose metal photoeyes. The durable metal housing blends perfectly with the superior detection capabilities to provide lasting stable detection in almost any environment.
Description
KEYENCE Metal Photoelectric Sensors: PR-G Series • Solid metal housings provide increased durability • High power LEDs blast through dust and build-up • Easy calibration for quick and efficient installation The main costs associated with general-purpose photoeyes are downtime and replacement due to sensor damage. KEYENCE aims to eliminate these costs with the PR-G Series, a line of general-purpose metal photoeyes. The durable metal housing blends perfectly with the superior detection capabilities to provide lasting stable detection in almost any environment.

Suppliers

Company
Product
Description
Supplier Links
KEYENCE Metal Photoelectric Sensors: - PR-G61C3PD - KEYENCE
Elmwood Park, NJ, USA
KEYENCE Metal Photoelectric Sensors:
PR-G61C3PD
KEYENCE Metal Photoelectric Sensors: PR-G61C3PD
KEYENCE Metal Photoelectric Sensors: PR-G Series • Solid metal housings provide increased durability • High power LEDs blast through dust and build-up • Easy calibration for quick and efficient installation The main costs associated with general-purpose photoeyes are downtime and replacement due to sensor damage. KEYENCE aims to eliminate these costs with the PR-G Series, a line of general-purpose metal photoeyes. The durable metal housing blends perfectly with the superior detection capabilities to provide lasting stable detection in almost any environment.

KEYENCE Metal Photoelectric Sensors: PR-G Series

Solid metal housings provide increased durability
High power LEDs blast through dust and build-up
Easy calibration for quick and efficient installation

The main costs associated with general-purpose photoeyes are downtime and replacement due to sensor damage. KEYENCE aims to eliminate these costs with the PR-G Series, a line of general-purpose metal photoeyes. The durable metal housing blends perfectly with the superior detection capabilities to provide lasting stable detection in almost any environment.

Supplier's Site

Technical Specifications

  KEYENCE
Product Category Photoelectric Sensors
Product Number PR-G61C3PD
Product Name KEYENCE Metal Photoelectric Sensors:
Body Shape Rectangular
Operation Distance 165 inch (4200 mm)
Operating Temperature -4 to 158 F (-20 to 70 C)
Optical Technology Type Polarized Retroreflective
Beam Type Visible
Unlock Full Specs
to access all available technical data