KEYENCE Datasheets for Specialty Microscopes
Specialty microscopes are designed for specific applications such as metallurgy or gemology. They use specialized techniques or technologies such as acoustics to produce magnification.
Specialty Microscopes: Learn more
| Product Name | Notes |
|---|---|
| Features Non-contact 3D metrology system performs nanometer level profile, roughness and thickness measurements on nearly any material. This software module complies with ISO 25178 and allows users to complete measurements... | |
| 3D Measurement of a Large Area in 4 Seconds The VR is able to measure across 30 mm in just 4 seconds, with a maximum measurement range of 100 mm... |