KEYENCE Fiber Optic Sensors: FS-N Series
KEYENCE'S FS-N Series contains a multitude of innovative features; including one-touch calibration, dual digital display, automatic maintenance, and MEGA power mode, making them an industry leader in fiber optic sensing. The FS-N series amplifiers pair with the FU Series fiber optic sensor heads, which can be integrated into almost any environment or application. The FS-N series contains multiple amplifier models, which are described below.
| • | FS-N11* & FS-N13*: Main unit amplifiers |
| • | FS-N12* & FS-N14*: Expansion unit amplifiers; connect to main unit amplifiers for power |
| • | FS-N15*: IP66 Waterproof amplifier; not connectable to other amplifiers |
| • | FS-N10: Network unit amplifier; must be used with NU Series |
| • | FS-N11N: Analog output model; 1 to 5 Volts |
| KEYENCE | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | FS-N13CP |
| Product Name | KEYENCE Fiber Optic Sensors FS-N Series |
| Body Shape | Rectangular |
| Operating Temperature | -4 to 131 F (-20 to 55 C) |
| Optical Technology Type | Through Beam; Retroreflective; Polarized Retroreflective; Diffuse; Convergent; Adjustable Field Background Suppression |
| Fiber Optic | Glass; Plastic |
| Beam Type | Visible |