KEYENCE Photoelectric Sensors: PZ-V/M Series
| • | Intelligent Reflective models detect targets based on position |
| • | Visual models contain a digital display and push-button calibration |
| • | All models maintain an IP-67 waterproof enclosure rating |
KEYENCE'S PZ-V/M Series features intelligent reflective sensors (diffuse reflective models), which contain a Position Sensitive Detector (P.S.D.) and Automatic Power Reinforcement circuit (A.P.R.), that allows for stable detection regardless of color, surface finish, or angle. The PZ-V/M also includes thrubeam and retro-reflective models.
| KEYENCE | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | PZ-M51P |
| Product Name | KEYENCE Photoelectric Sensors PZ-V/M Series |
| Body Shape | Rectangular |
| Operation Distance | 394 inch (10000 mm) |
| Operating Temperature | -4 to 131 F (-20 to 55 C) |
| Optical Technology Type | Through Beam |
| Beam Type | Visible |