KEYENCE KEYENCE Photoelectric Sensors PZ-G Series PZ-G42CN

Description
KEYENCE Photoelectric Sensors: PZ-G Series • MEGA Power for harsh environments and long detection distances • Easy alignment using the built-in alignment indicators • Easy installation with innovative one-touch mounting brackets KEYENCE'S PZ-G Series is ideal for presence / absence detection in countless situations. This series contains a range of sensors including thrubeam, diffuse reflective, and retro-reflective models. All models feature high power LEDs, IP67 / IP69K enclosure ratings, rectangular and threaded barrel types, and quick disconnect options. This wide variety of options allows the PZ-G Series to meet any application needs.
Description
KEYENCE Photoelectric Sensors: PZ-G Series • MEGA Power for harsh environments and long detection distances • Easy alignment using the built-in alignment indicators • Easy installation with innovative one-touch mounting brackets KEYENCE'S PZ-G Series is ideal for presence / absence detection in countless situations. This series contains a range of sensors including thrubeam, diffuse reflective, and retro-reflective models. All models feature high power LEDs, IP67 / IP69K enclosure ratings, rectangular and threaded barrel types, and quick disconnect options. This wide variety of options allows the PZ-G Series to meet any application needs.

Suppliers

Company
Product
Description
Supplier Links
KEYENCE Photoelectric Sensors PZ-G Series - PZ-G42CN - KEYENCE
Elmwood Park, NJ, USA
KEYENCE Photoelectric Sensors PZ-G Series
PZ-G42CN
KEYENCE Photoelectric Sensors PZ-G Series PZ-G42CN
KEYENCE Photoelectric Sensors: PZ-G Series • MEGA Power for harsh environments and long detection distances • Easy alignment using the built-in alignment indicators • Easy installation with innovative one-touch mounting brackets KEYENCE'S PZ-G Series is ideal for presence / absence detection in countless situations. This series contains a range of sensors including thrubeam, diffuse reflective, and retro-reflective models. All models feature high power LEDs, IP67 / IP69K enclosure ratings, rectangular and threaded barrel types, and quick disconnect options. This wide variety of options allows the PZ-G Series to meet any application needs.

KEYENCE Photoelectric Sensors: PZ-G Series

MEGA Power for harsh environments and long detection distances
Easy alignment using the built-in alignment indicators
Easy installation with innovative one-touch mounting brackets

KEYENCE'S PZ-G Series is ideal for presence / absence detection in countless situations. This series contains a range of sensors including thrubeam, diffuse reflective, and retro-reflective models. All models feature high power LEDs, IP67 / IP69K enclosure ratings, rectangular and threaded barrel types, and quick disconnect options. This wide variety of options allows the PZ-G Series to meet any application needs.

Supplier's Site
Photoelectric - 55082806 - Radwell International
Willingboro, NJ, United States
Photoelectric
55082806
Photoelectric 55082806
PHOTOELECTRIC SENSOR, QUICK DISCONNECT,30 VDC OUTPUT. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, QUICK DISCONNECT,30 VDC OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  KEYENCE Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number PZ-G42CN 55082806
Product Name KEYENCE Photoelectric Sensors PZ-G Series Photoelectric
Body Shape Rectangular
Operation Distance 11.81 inch (300 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
Optical Technology Type Diffuse
Beam Type Visible
Unlock Full Specs
to access all available technical data

Similar Products

Through-beam sensor transmitter - O4S500 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 0.0 to 3150 inch (0.0 to 80000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers
18 mm Metal Housing Photelectric Sensor, DC - S4471 - Fargo Controls, Inc.
Specs
Body Shape Cylindrical
Operation Distance 157 inch (4000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
RightSight Photosensor - 42EF-R2MNB-Y4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Width 7.87 inch (200 mm)
View Details
Photoelectric Sensors - 2669849 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Optical Technology Type Through Beam
Power Requirements AC Powered; DC Powered
View Details
2 suppliers