KEYENCE Datasheets for Ionizers and Static Eliminators
Ionizers and static eliminators eliminate static and dust and can neutralize and clean surfaces at remote distances.
Ionizers and Static Eliminators: Learn more
| Product Name | Notes |
|---|---|
| Automatically Detects Ion Levels without an Additional SensorHead/Nozzle Attachments AvailableAir Input for Particle Removal/BlowoffKeyen ce Spot-Type Ionizers automatically maintain high precision ion balances of +/- 15V with ICC control. A... | |
| Automatically Detects Ion Levels without an Additional SensorLarge Coverage Range, Powerful Air OutputFast Static EliminationAutomatic ally maintain high precision ion balances of +/- 5V with ICC control. A built-in 7kV... | |
| Automatically Detects Ion Levels without an Additional SensorMaintain Ion Balances of +/- 30VOptional Air InputThe SJ-HA static eliminating bar features Dual ICC control, enabling the bar to automatically detect ion... |