KEYENCE Datasheets for Digital and Video Microscopes
Digital and video microscopes are instruments that use digital technology to magnify images of objects. They include built-in cameras and a series of high-powered lenses that provide superior image quality and resolution.
Digital and Video Microscopes: Learn more
| Product Name | Notes |
|---|---|
| Capture publication-quality images in a fraction of the time and without the need for a darkroom The value of an imaging system is measured by its efficiency and the quality... | |
| Features Live depth composition eliminates the need for manual focus adjustment High-resolution HDR function with increased resolution limits Easy Mode for quick access to advanced functions Integrates observation, image capture,... | |
| Features Non-contact 3D metrology system performs nanometer level profile, roughness and thickness measurements on nearly any material. This software module complies with ISO 25178 and allows users to complete measurements... | |
| 3D Measurement of a Large Area in 4 Seconds The VR is able to measure across 30 mm in just 4 seconds, with a maximum measurement range of 100 mm... |