KEYENCE KEYENCE Heavy-Duty Photoelectric Sensor PX-H72

Description
KEYENCE Heavy-Duty Photoelectric Sensor: PX Series • Rugged stainless steel housing • Oil resistant and waterproof • Blasts through dirt and dust KEYENCE's PX Series is designed for the harshest of environments. The sensor's high power allows it to blast through the build-up of dirt, oil, and dust in order to maintain stable detection. In addition, the PX Series features a heavy-duty design, enabling it to withstand even wash-down and impact, while delivering reliable detection.
Description
KEYENCE Heavy-Duty Photoelectric Sensor: PX Series • Rugged stainless steel housing • Oil resistant and waterproof • Blasts through dirt and dust KEYENCE's PX Series is designed for the harshest of environments. The sensor's high power allows it to blast through the build-up of dirt, oil, and dust in order to maintain stable detection. In addition, the PX Series features a heavy-duty design, enabling it to withstand even wash-down and impact, while delivering reliable detection.

Suppliers

Company
Product
Description
Supplier Links
KEYENCE Heavy-Duty Photoelectric Sensor - PX-H72 - KEYENCE
Elmwood Park, NJ, USA
KEYENCE Heavy-Duty Photoelectric Sensor
PX-H72
KEYENCE Heavy-Duty Photoelectric Sensor PX-H72
KEYENCE Heavy-Duty Photoelectric Sensor: PX Series • Rugged stainless steel housing • Oil resistant and waterproof • Blasts through dirt and dust KEYENCE's PX Series is designed for the harshest of environments. The sensor's high power allows it to blast through the build-up of dirt, oil, and dust in order to maintain stable detection. In addition, the PX Series features a heavy-duty design, enabling it to withstand even wash-down and impact, while delivering reliable detection.

KEYENCE Heavy-Duty Photoelectric Sensor: PX Series

Rugged stainless steel housing
Oil resistant and waterproof
Blasts through dirt and dust

KEYENCE's PX Series is designed for the harshest of environments. The sensor's high power allows it to blast through the build-up of dirt, oil, and dust in order to maintain stable detection. In addition, the PX Series features a heavy-duty design, enabling it to withstand even wash-down and impact, while delivering reliable detection.

Supplier's Site
Proximity Switch - 8643979 - Radwell International
Willingboro, NJ, United States
Proximity Switch
8643979
Proximity Switch 8643979
TRANSMISSIVE SENSOR HEAD, THRUBEAM, M12, INFRARED LED (870 NM), 2M CABLE LENGTH, DETECTING DISTANCE: TURBO-10 M / SUPER-15 M / ULTRA-30 M / MEGA-40 M, IP68/69K. FREE 2 YEAR RADWELL WARRANTY

TRANSMISSIVE SENSOR HEAD, THRUBEAM, M12, INFRARED LED (870 NM), 2M CABLE LENGTH, DETECTING DISTANCE: TURBO-10 M / SUPER-15 M / ULTRA-30 M / MEGA-40 M, IP68/69K. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
KEYENCE CORP Sensors & Switches PX-H72

KEYENCE CORP Sensors & Switches PX-H72

Supplier's Site

Technical Specifications

  KEYENCE Radwell International
Product Category Photoelectric Sensors Proximity Sensors
Product Number PX-H72 8643979
Product Name KEYENCE Heavy-Duty Photoelectric Sensor Proximity Switch
Body Shape Threaded Barrel
Operation Distance 1575 inch (40000 mm)
Operating Temperature 14 to 131 F (-10 to 55 C)
Optical Technology Type Through Beam
Beam Type Visible
Unlock Full Specs
to access all available technical data