Dow Chemical Company (The) XIAMETER™ RTV-4250-S Silicone Rubber Green 22 kg Kit 4107171

Description
Dow XIAMETER™ RTV-4250-S Kit Green is a two component material consisting of a base and a curing agent. A range of materials can be cast into the cured silicone mold: plaster, polyurethane, polyester and other reactive resins are materials typically used. 22 kg Kit.
Request a Quote Datasheet
Description
Dow XIAMETER™ RTV-4250-S Kit Green is a two component material consisting of a base and a curing agent. A range of materials can be cast into the cured silicone mold: plaster, polyurethane, polyester and other reactive resins are materials typically used. 22 kg Kit.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XIAMETER™ RTV-4250-S Silicone Rubber Green 22 kg Kit - RTV-4250-S 22KG KIT - Ellsworth Adhesives
Germantown, WI, USA
XIAMETER™ RTV-4250-S Silicone Rubber Green 22 kg Kit
RTV-4250-S 22KG KIT
XIAMETER™ RTV-4250-S Silicone Rubber Green 22 kg Kit RTV-4250-S 22KG KIT
Dow XIAMETER™ RTV-4250-S Kit Green is a two component material consisting of a base and a curing agent. A range of materials can be cast into the cured silicone mold: plaster, polyurethane, polyester and other reactive resins are materials typically used. 22 kg Kit.

Dow XIAMETER™ RTV-4250-S Kit Green is a two component material consisting of a base and a curing agent. A range of materials can be cast into the cured silicone mold: plaster, polyurethane, polyester and other reactive resins are materials typically used. 22 kg Kit.

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives
Product Category Resins and Compounds
Product Number RTV-4250-S 22KG KIT
Product Name XIAMETER™ RTV-4250-S Silicone Rubber Green 22 kg Kit
Tensile (Break) 1000 psi (6895 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

NYLON NATURAL PELLETS - 101L (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyamide
View Details
Borated Polyethylene Pellets -  - MarShield
Specs
Form / Shape Pellets
Industry Radiation Shielding, Nuclear and Neutron Radiography Research and Test Reactors
View Details
ELAN-Cast® - E 297 Resin / C 85 Hardener - ELANTAS North America LLC
Specs
Type Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 3236 - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 8600 psi (59295 KPa)
Elongation 480.0 %
View Details