Techcon Pressure Tank TS1258

Description
Techcon Systems TS1258 pressure reservoir/tank is designed to accommodate fluids that are supplied in bottle/container form. Constant air pressure forces the fluid from the bottle through pre-installed tubing up to the point of dispense. Black fluid tubing is available for UV applications. Compression fittings are used on the lid of the pressure reservoir/tank to ensure a continuous fluid path to the dispensing valve. Air-tight seals ensure there are no leak points or air entrapment problems and that fluid touches nothing but tubing from pressure reservoir/ tank to the dispensing valve. Disposable polyethylene fluid lines can be changed quickly and easily. Optional fluid line kits include top and bottom ferules, compression fitting, black and clear fluid lines (no clear fluid line supplied with TS1252-4MM). Product Comprises of: Fluid tubing 1/4' (natural and black) Replacement O-rings Tube Clamp Male and female Ferrules Compression fittings (TSD1002-17 and TSD1002-18) Reducer adaptor Key Features and Benefits: Fitted with 1/4" "through" compression fitting Operating Pressure: 70 psi (4.8bar) max Standard Tube Size: ¼” OD (6.35mm); included Internal size (Imperial): 11” x 6” Internal size (Metric): 279.4mm x 152.4mm
Request a Quote
Description
Techcon Systems TS1258 pressure reservoir/tank is designed to accommodate fluids that are supplied in bottle/container form. Constant air pressure forces the fluid from the bottle through pre-installed tubing up to the point of dispense. Black fluid tubing is available for UV applications. Compression fittings are used on the lid of the pressure reservoir/tank to ensure a continuous fluid path to the dispensing valve. Air-tight seals ensure there are no leak points or air entrapment problems and that fluid touches nothing but tubing from pressure reservoir/ tank to the dispensing valve. Disposable polyethylene fluid lines can be changed quickly and easily. Optional fluid line kits include top and bottom ferules, compression fitting, black and clear fluid lines (no clear fluid line supplied with TS1252-4MM). Product Comprises of: Fluid tubing 1/4' (natural and black) Replacement O-rings Tube Clamp Male and female Ferrules Compression fittings (TSD1002-17 and TSD1002-18) Reducer adaptor Key Features and Benefits: Fitted with 1/4" "through" compression fitting Operating Pressure: 70 psi (4.8bar) max Standard Tube Size: ¼” OD (6.35mm); included Internal size (Imperial): 11” x 6” Internal size (Metric): 279.4mm x 152.4mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Tank - TS1258 - Techcon
Cypress, CA, United States
Pressure Tank
TS1258
Pressure Tank TS1258
Techcon Systems TS1258 pressure reservoir/tank is designed to accommodate fluids that are supplied in bottle/container form. Constant air pressure forces the fluid from the bottle through pre-installed tubing up to the point of dispense. Black fluid tubing is available for UV applications. Compression fittings are used on the lid of the pressure reservoir/tank to ensure a continuous fluid path to the dispensing valve. Air-tight seals ensure there are no leak points or air entrapment problems and that fluid touches nothing but tubing from pressure reservoir/ tank to the dispensing valve. Disposable polyethylene fluid lines can be changed quickly and easily. Optional fluid line kits include top and bottom ferules, compression fitting, black and clear fluid lines (no clear fluid line supplied with TS1252-4MM). Product Comprises of: Fluid tubing 1/4' (natural and black) Replacement O-rings Tube Clamp Male and female Ferrules Compression fittings (TSD1002-17 and TSD1002-18) Reducer adaptor Key Features and Benefits: Fitted with 1/4" "through" compression fitting Operating Pressure: 70 psi (4.8bar) max Standard Tube Size: ¼” OD (6.35mm); included Internal size (Imperial): 11” x 6” Internal size (Metric): 279.4mm x 152.4mm

Techcon Systems TS1258 pressure reservoir/tank is designed to accommodate fluids that are supplied in bottle/container form. Constant air pressure forces the fluid from the bottle through pre-installed tubing up to the point of dispense. Black fluid tubing is available for UV applications. Compression fittings are used on the lid of the pressure reservoir/tank to ensure a continuous fluid path to the dispensing valve. Air-tight seals ensure there are no leak points or air entrapment problems and that fluid touches nothing but tubing from pressure reservoir/ tank to the dispensing valve. Disposable polyethylene fluid lines can be changed quickly and easily. Optional fluid line kits include top and bottom ferules, compression fitting, black and clear fluid lines (no clear fluid line supplied with TS1252-4MM).

Product Comprises of:

  • Fluid tubing 1/4' (natural and black)
  • Replacement O-rings
  • Tube Clamp
  • Male and female Ferrules
  • Compression fittings (TSD1002-17 and TSD1002-18)
  • Reducer adaptor

Key Features and Benefits:

  • Fitted with 1/4" "through" compression fitting
Operating Pressure:70 psi (4.8bar) max
Standard Tube Size:¼” OD (6.35mm); included
Internal size (Imperial):11” x 6”
Internal size (Metric):279.4mm x 152.4mm
Supplier's Site
Techcon TS1258 Pressure Pot - TS1258 - Ellsworth Adhesives
Germantown, WI, USA
Techcon TS1258 Pressure Pot
TS1258
Techcon TS1258 Pressure Pot TS1258
Techcon Systems TS1258 Pressure Pot. 100 psi pressure pot is designed to accommodate all solvent and epoxy fluids, as well as CA's and UV's. Techcon components are recommended for use with other Techcon Parts only.

Techcon Systems TS1258 Pressure Pot. 100 psi pressure pot is designed to accommodate all solvent and epoxy fluids, as well as CA's and UV's. Techcon components are recommended for use with other Techcon Parts only.

Supplier's Site

Technical Specifications

  Techcon Ellsworth Adhesives
Product Category Storage Tanks and Process Tanks Storage Tanks and Process Tanks
Product Number TS1258 TS1258
Product Name Pressure Tank Techcon TS1258 Pressure Pot
Type Pressure Vessel Pressure Vessel
Unlock Full Specs
to access all available technical data

Similar Products

Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
Material Reservoirs and Tanks, Level-Sensing Reservoirs -  - Dymax
Specs
Volume Capacity 0.0938 to 1 gallons (0.3549 to 3.79 liters)
View Details
Air Reservoirs - 1215502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 2.64 gallons (10 liters)
Pressure Rating 232 psi (163 m H2O)
View Details