Mini-Circuits Datasheets for RF Power Dividers and RF Power Combiners

RF power dividers and RF power combiners are circuits that accept input signals and deliver multiple outputs that are equal in phase and amplitude. There are two basic product categories: passive and active.
RF Power Dividers and RF Power Combiners: Learn more

Page: 1 2
Product Name Notes
2 Ways Power Splitter, 0.002 - 60 MHz, 75Ω
2 Ways Power Splitter, 0.25 - 300 MHz, 75Ω
2 Ways Power Splitter, 55 - 85 MHz, 75Ω
3 Ways Power Splitter, 1 - 200 MHz, 75Ω
Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high volume test setups. Multiple connector adapters, power splitters, directional couplers and other essential RF components...
Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high- volume test setups. Multiple connector adapters, power splitters, directional couplers and other essential RF components...
Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high- volume test setups. Multiple connector adapters, power splitters, directional couplers, and other essential RF components...
Mini-Circuits’ rack-mounted test solutions enable convenient integration of any combination of passive or active RF and microwave components within complex production test environments. A wide range of standard configurations are...
Mini-Circuits’ ZT-161RS is a 16-way active power splitter covering L-band 900-2250 MHz, ideally suited for satcom and GNSS (GPS, GLONASS & Galileo) signal distribution applications. The splitter is powered from...
Mini-Circuits’ ZT-16HPS-63W-S is a versatile high-power splitter operating up to 6 GHz. The flexible power split is configured through a series of passive 2-way and 4-way splitters, each mounted directly...
Mini-Circuits’ ZT-338 is an 8-way active power splitter covering L-band 950-2150 MHz, ideally suited for satcom and GNSS (GPS, GLONASS & Galileo) signal distribution applications. The splitter is powered from...
Mini-Circuits’ ZT-415 is an 8-way active power splitter covering an extremely wide bandwidth from 30 MHz to 6 GHz, ideally suited for cellular, satcom and GNSS (GPS, GLONASS & Galileo)...
ZT-20HPS-63+ is a passive RF power splitter enabling high power signal distribution in an RF test environment. The input power rating of 100 W allows the system designer to overcome...
Rack-mounted RF splitter / combiner panel 4 x 4-way splitters in 1U rack space All connectors on the front panel

<< Prev