The ZT-401 is a rack-mounted RF splitter/combiner panel containing ten 2-way splitters in a 1U form factor, with all SMA-female connectors on the front panel for easy access. It operates from 600 to 7400 MHz, with insertion loss of 0.6 to 1.8 dB depending on frequency, isolation of 15 to 21 dB, and return loss of 14 dB at sum ports and 18 dB at output ports. Each splitter can handle up to 30 W input power as a splitter into loads with 1.2:1 maximum VSWR. The unit is constructed from clear coated aluminum and operates from 0 to +50°C.
Mini-Circuits’ rack-mounted test solutions enable convenient integration of any combination of passive or active RF and microwave components within complex production test environments. A wide range of standard configurations are supplied from stock, with custom configurations available upon request. ZT-401 & ZT-401BK integrate 10 x 2-way splitter / combiners onto a compact rack-mounted panel requiring only 1U of rack space. Each splitter covers an exceptionally wide bandwidth of 600-7400 MHz with low insertion loss and high isolation between ports. The panel is configured with all SMA RF connectors on the front for easy access within a rack-mounted test environment. ZT-401 is available with a clear coated aluminum finish and ZT-401BK is available with a black panel.
| Mini-Circuits | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | ZT-401 |
| Product Name | Splitter / Combiner Panel, 2-Way x 10, 600 - 7400 MHz, 1U, SMA |
| 0º Power Divider Division: | 2-Way |
| Package Type / Form Factor | Connectorized |
| Connectors | SMA |
| Frequency | 600.00 to 7400.00 MHz |