Mini-Circuits 2 Ways Power Splitter, 55 - 85 MHz, 75Ω ZSC-2375BR+

Description
2 Ways Power Splitter, 55 - 85 MHz, 75Ω
Request a Quote
Description
2 Ways Power Splitter, 55 - 85 MHz, 75Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ZSC-2375BR+ is a 2-way 0° coaxial power splitter/combiner for 55 to 85 MHz operation with 75Ω impedance, featuring a rugged shielded case and BNC connectors. The unit operates from -55°C to 100°C, handles up to 1 W input power, and dissipates no more than 0.125 W internally. It has typcial insertion loss of 0.15 dB, isolation of 35 dB, amplitude unbalance of 0.1 dB, and phase unbalance of 0.2 degrees. The case dimensions are 2.25 in x 1.38 in x 1.24 in. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

ZSC-2375BR+ is a 2-way 0° coaxial power splitter/combiner for 55 to 85 MHz operation with 75Ω impedance, featuring a rugged shielded case and BNC connectors. The unit operates from -55°C to 100°C, handles up to 1 W input power, and dissipates no more than 0.125 W internally. It has typcial insertion loss of 0.15 dB, isolation of 35 dB, amplitude unbalance of 0.1 dB, and phase unbalance of 0.2 degrees. The case dimensions are 2.25 in x 1.38 in x 1.24 in. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
2 Ways Power Splitter, 55 - 85 MHz, 75Ω - ZSC-2375BR+ - Mini-Circuits
Brooklyn, NY, United States
2 Ways Power Splitter, 55 - 85 MHz, 75Ω
ZSC-2375BR+
2 Ways Power Splitter, 55 - 85 MHz, 75Ω ZSC-2375BR+
2 Ways Power Splitter, 55 - 85 MHz, 75Ω

2 Ways Power Splitter, 55 - 85 MHz, 75Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Dividers and RF Power Combiners
Product Number ZSC-2375BR+
Product Name 2 Ways Power Splitter, 55 - 85 MHz, 75Ω
0º Power Divider Division: 2-Way
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 3157-ZFSC-4-1-BNC+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 1.60 dB
Isolation 20.00 dB
View Details
2 Ways Core & Wire Power Splitter, 5 - 750 MHz, 50Ω - CDP2-751-2W+ - Mini-Circuits
Specs
0º Power Divider Division: 2-Way
Frequency 5.00 to 750.00 MHz
Insertion Loss 0.75 dB
View Details
RF Power Dividers/Splitters - 3157-ZAPD-1750-S+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 0.20 dB
Isolation 22.00 dB
View Details
2 suppliers
RF Power Dividers/Splitters - 3157-ZFRSC-123-S+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 9.50 dB
Isolation 19.50 dB
View Details
3 suppliers