Mini-Circuits 2 Ways Power Splitter, 0.002 - 60 MHz, 75Ω ZSC-2-2-75+

Description
2 Ways Power Splitter, 0.002 - 60 MHz, 75Ω
Request a Quote
Description
2 Ways Power Splitter, 0.002 - 60 MHz, 75Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ZSC-2-2-75+ is a 2-way 0° coaxial power splitter/combiner for 75Ω applications from 0.002 to 60 MHz, featuring a rugged shielded case with BNC connectors. It has a maximum power input of 1 W, internal dissipation of 0.125 W, operating and storage temperatures from -55°C to 100°C, typical insertion loss of 0.3 dB, isolation of 30 dB, amplitude unbalance of 0.1 dB, and phase unbalance of 0.2°. The unit measures 57.15 mm × 35.05 mm × 31.50 mm and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

ZSC-2-2-75+ is a 2-way 0° coaxial power splitter/combiner for 75Ω applications from 0.002 to 60 MHz, featuring a rugged shielded case with BNC connectors. It has a maximum power input of 1 W, internal dissipation of 0.125 W, operating and storage temperatures from -55°C to 100°C, typical insertion loss of 0.3 dB, isolation of 30 dB, amplitude unbalance of 0.1 dB, and phase unbalance of 0.2°. The unit measures 57.15 mm × 35.05 mm × 31.50 mm and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
2 Ways Power Splitter, 0.002 - 60 MHz, 75Ω - ZSC-2-2-75+ - Mini-Circuits
Brooklyn, NY, United States
2 Ways Power Splitter, 0.002 - 60 MHz, 75Ω
ZSC-2-2-75+
2 Ways Power Splitter, 0.002 - 60 MHz, 75Ω ZSC-2-2-75+
2 Ways Power Splitter, 0.002 - 60 MHz, 75Ω

2 Ways Power Splitter, 0.002 - 60 MHz, 75Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Dividers and RF Power Combiners
Product Number ZSC-2-2-75+
Product Name 2 Ways Power Splitter, 0.002 - 60 MHz, 75Ω
0º Power Divider Division: 2-Way
Unlock Full Specs
to access all available technical data

Similar Products

2 Ways DC Pass Power Splitter, 910 - 2150 MHz, 75Ω - ZAPD-2-22-75+ - Mini-Circuits
Specs
0º Power Divider Division: 2-Way
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
2000 MHZ Rf Power Divider Splitter - 851-ZB4PD1-2000-S+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tray
Connectors SMA; SMA
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
2 suppliers
RF Power Dividers/Splitters - 3157-SCN-2-10+TR-ND - DigiKey
Specs
Package Type / Form Factor 6-SMD, No Lead
Insertion Loss 0.50 dB
Isolation 11.00 dB
View Details
3 suppliers
150MHZ 265MHZ Rf Power Divider Splitter - 851-QCV-271+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Connectors SMD/SMT
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
3 suppliers