Mini-Circuits 2 Ways Power Splitter, 55 - 85 MHz, 75Ω ZSC-2375+

Description
2 Ways Power Splitter, 55 - 85 MHz, 75Ω
Request a Quote Datasheet
Description
2 Ways Power Splitter, 55 - 85 MHz, 75Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Ways Power Splitter, 55 - 85 MHz, 75Ω - ZSC-2375+ - Mini-Circuits
Brooklyn, NY, United States
2 Ways Power Splitter, 55 - 85 MHz, 75Ω
ZSC-2375+
2 Ways Power Splitter, 55 - 85 MHz, 75Ω ZSC-2375+
2 Ways Power Splitter, 55 - 85 MHz, 75Ω

2 Ways Power Splitter, 55 - 85 MHz, 75Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Dividers and RF Power Combiners
Product Number ZSC-2375+
Product Name 2 Ways Power Splitter, 55 - 85 MHz, 75Ω
0º Power Divider Division: 2-Way
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 3157-ZMSCQ-2-180BR+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 0.30 dB
Isolation 15.00 dB
View Details
RF Power Dividers/Splitters - SP-2C-1+ - Quarktwin Technology Ltd.
Specs
Package Type / Form Factor SOT-23-6
Frequency 640.00 to 1100.00 MHz
Insertion Loss 0.40 dB
View Details
Core & Wire Magic Tee, 50 - 200 MHz, 50Ω - AMT-2+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
RF Power Dividers/Splitters - 3157-PSC-2-2+-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor 8-DIP Module
Insertion Loss 0.60 dB
View Details
2 suppliers