ZT-256 is a rack-mounted RF splitter/combiner panel containing twelve 2-way resistive splitters, designed for DC to 18 GHz operation with 50 Ω impedance and SMA female connectors on the front panel. The unit occupies 2U of rack space and has a weight of 1240 grams. Insertion loss ranges from 6.5 dB to 8.7 dB across the bandwidth, isolation measures 5.0 dB to 7.0 dB, and return loss exceeds 12 dB above 12 GHz. Maximum input power is +20 dBm per splitter. Operating temperature ranges from 0 to +50°C, with storage from -20 to +60°C. The case style is AAR2582 and the environmental rating is ENV55.
Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high volume test setups. Multiple connector adapters, power splitters, directional couplers and other essential RF components and test accessories can be integrated efficiently within the test system. Custom configurations are available upon request. ZT-256 integrates 12 x 2-way splitter / combiners on to a compact panel requiring only 2U of rack space. The wideband resistive design of the splitters achieves close to the ideal 6 dB insertion loss and isolation across the full bandwidth from DC-18 GHz. The panel is configured with all SMA RF connectors on the front for easy access within a rack-mounted test environment.
| Mini-Circuits | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | ZT-256 |
| Product Name | Splitter / Combiner Panel, 12 x 2-Way, DC - 18 GHz, Resistive, 2U, SMA |
| 0º Power Divider Division: | 2-Way |
| Package Type / Form Factor | Connectorized |
| Connectors | SMA |