Mini-Circuits Active Splitter Rack, 16-Way, 900 - 2250 MHz, 2U, SMA ZT-161RS

Description
Mini-Circuits’ ZT-161RS is a 16-way active power splitter covering L-band 900-2250 MHz, ideally suited for satcom and GNSS (GPS, GLONASS & Galileo) signal distribution applications. The splitter is powered from the AC mains input with more than 20 dB gain between input and each output port to compensate for path losses within a signal distribution system. The system is housed in a compact 19-inch rack chassis, 2U height, with the RF input on the rear and all 16 outputs on the front panel.
Request a Quote
Description
Mini-Circuits’ ZT-161RS is a 16-way active power splitter covering L-band 900-2250 MHz, ideally suited for satcom and GNSS (GPS, GLONASS & Galileo) signal distribution applications. The splitter is powered from the AC mains input with more than 20 dB gain between input and each output port to compensate for path losses within a signal distribution system. The system is housed in a compact 19-inch rack chassis, 2U height, with the RF input on the rear and all 16 outputs on the front panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZT-161RS is a 16-way active power splitter for 900 to 2250 MHz signals, designed for GNSS and L-band satellite communication signal distribution. It provides 20 to 23 dB gain per output to compensate for path loss and is housed in a 19-inch, 2U rack-mount chassis with an SMA female RF input on the rear and 16 SMA female outputs on the front. The unit operates from AC mains power (100-240 V, 50/60 Hz) and consumes up to 150 W. Input and output return loss exceeds 18 dB across the band, with reverse isolation greater than 75 dB. Output-to-output isolation is 19 dB minimum between 1200 and 1600 MHz. The device is rated for operation from 0 to +50 °C and weighs 3170 grams.

Datasheet Summary
Powered by GS/AI

The ZT-161RS is a 16-way active power splitter for 900 to 2250 MHz signals, designed for GNSS and L-band satellite communication signal distribution. It provides 20 to 23 dB gain per output to compensate for path loss and is housed in a 19-inch, 2U rack-mount chassis with an SMA female RF input on the rear and 16 SMA female outputs on the front. The unit operates from AC mains power (100-240 V, 50/60 Hz) and consumes up to 150 W. Input and output return loss exceeds 18 dB across the band, with reverse isolation greater than 75 dB. Output-to-output isolation is 19 dB minimum between 1200 and 1600 MHz. The device is rated for operation from 0 to +50 °C and weighs 3170 grams.

Suppliers

Company
Product
Description
Supplier Links
Active Splitter Rack, 16-Way, 900 - 2250 MHz, 2U, SMA - ZT-161RS - Mini-Circuits
Brooklyn, NY, United States
Active Splitter Rack, 16-Way, 900 - 2250 MHz, 2U, SMA
ZT-161RS
Active Splitter Rack, 16-Way, 900 - 2250 MHz, 2U, SMA ZT-161RS
Mini-Circuits’ ZT-161RS is a 16-way active power splitter covering L-band 900-2250 MHz, ideally suited for satcom and GNSS (GPS, GLONASS & Galileo) signal distribution applications. The splitter is powered from the AC mains input with more than 20 dB gain between input and each output port to compensate for path losses within a signal distribution system. The system is housed in a compact 19-inch rack chassis, 2U height, with the RF input on the rear and all 16 outputs on the front panel.

Mini-Circuits’ ZT-161RS is a 16-way active power splitter covering L-band 900-2250 MHz, ideally suited for satcom and GNSS (GPS, GLONASS & Galileo) signal distribution applications. The splitter is powered from the AC mains input with more than 20 dB gain between input and each output port to compensate for path losses within a signal distribution system. The system is housed in a compact 19-inch rack chassis, 2U height, with the RF input on the rear and all 16 outputs on the front panel.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Dividers and RF Power Combiners
Product Number ZT-161RS
Product Name Active Splitter Rack, 16-Way, 900 - 2250 MHz, 2U, SMA
0º Power Divider Division: 16-Way
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 3157-ZAPD-2DC-S+-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Module
Insertion Loss 0.30 dB
View Details
RF Power Dividers/Splitters - 3157-SP-2W1+TR-ND - DigiKey
Specs
Package Type / Form Factor SOT-23-6
Insertion Loss 0.80 dB
Isolation 10.00 dB
View Details
3 suppliers
2700 MHZ Rf Power Divider Splitter - 851-ZN4PD-272-S+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tray
Connectors SMA; SMA
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
2 suppliers