Mini-Circuits 10x 20dB 20W Att Panel, DC – 18 GHz, SMA ZT-358

Description
Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high- volume test setups. Multiple connector adapters, power splitters, directional couplers and other essential RF components and test accessories can be integrated efficiently within the test system. Custom configurations are available upon request. ZT-358 is a 2U height panel incorporating 10 fixed attenuators, each with 20 dB attenuation and 20 W power rating. All ports (SMA female) are accessible on the front panel.
Request a Quote
Description
Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high- volume test setups. Multiple connector adapters, power splitters, directional couplers and other essential RF components and test accessories can be integrated efficiently within the test system. Custom configurations are available upon request. ZT-358 is a 2U height panel incorporating 10 fixed attenuators, each with 20 dB attenuation and 20 W power rating. All ports (SMA female) are accessible on the front panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ZT-358 is a 2U rack-mounted panel containing ten 20 dB fixed attenuators, each rated for 20 W power and operating from DC to 18 GHz with 50 Ω impedance. The unit features twenty SMA female connectors on the front panel, labeled A1-10 and B1-10, and is housed in an aluminum case with corrosion-resistant coating. Dimensions are 482.6 mm wide, 152.4 mm high, and 88.4 mm deep. Operating temperature ranges from 0 to +50 ºC. The panel includes carry handles and is marked with CE, EAC, and UKCA compliance labels.

Datasheet Summary
Powered by GS/AI

ZT-358 is a 2U rack-mounted panel containing ten 20 dB fixed attenuators, each rated for 20 W power and operating from DC to 18 GHz with 50 Ω impedance. The unit features twenty SMA female connectors on the front panel, labeled A1-10 and B1-10, and is housed in an aluminum case with corrosion-resistant coating. Dimensions are 482.6 mm wide, 152.4 mm high, and 88.4 mm deep. Operating temperature ranges from 0 to +50 ºC. The panel includes carry handles and is marked with CE, EAC, and UKCA compliance labels.

Suppliers

Company
Product
Description
Supplier Links
10x 20dB 20W Att Panel, DC – 18 GHz, SMA - ZT-358 - Mini-Circuits
Brooklyn, NY, United States
10x 20dB 20W Att Panel, DC – 18 GHz, SMA
ZT-358
10x 20dB 20W Att Panel, DC – 18 GHz, SMA ZT-358
Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high- volume test setups. Multiple connector adapters, power splitters, directional couplers and other essential RF components and test accessories can be integrated efficiently within the test system. Custom configurations are available upon request. ZT-358 is a 2U height panel incorporating 10 fixed attenuators, each with 20 dB attenuation and 20 W power rating. All ports (SMA female) are accessible on the front panel.

Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high- volume test setups. Multiple connector adapters, power splitters, directional couplers and other essential RF components and test accessories can be integrated efficiently within the test system. Custom configurations are available upon request. ZT-358 is a 2U height panel incorporating 10 fixed attenuators, each with 20 dB attenuation and 20 W power rating. All ports (SMA female) are accessible on the front panel.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Dividers and RF Power Combiners
Product Number ZT-358
Product Name 10x 20dB 20W Att Panel, DC – 18 GHz, SMA
Package Type / Form Factor Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 3157-ZFRSC-2050+-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Module Adapter, SMA F (3)
Insertion Loss 0.50 dB
View Details
2 suppliers
RF Power Dividers/Splitters - 3157-WP4P1+TR-ND - DigiKey
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor 12-VQFN Exposed Pad
Insertion Loss 0.90 dB
View Details
LTCC Surface Mount 90° Hybrid, 3.2 to 4.2 GHz, 50Ω - HPCJ-03-422+ - Mini-Circuits
Specs
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
RF Power Dividers/Splitters - 3157-ZCSC-8-13-S+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 1.80 dB
Isolation 20.00 dB
View Details