The ZT-406 is a rack-mounted 16 x 2-way RF splitter/combiner array for 50 Ω signal distribution in the 800-2200 MHz band. It occupies 2U of rack space and features 16 SMA female sum ports on the front and 32 SMA female input/output ports on the rear. Each splitter has an insertion loss of 1.0 to 2.0 dB above theoretical, 17 dB minimum isolation between output ports, and 15 dB minimum return loss at the sum ports. The unit supports input power up to 0.75 W and operates from 0 to +50 °C. The case measures 482.6 mm wide, 254.0 mm high, and 88.4 mm deep, and weighs 3040 grams.
Mini-Circuits’ rack-mounted test solutions enable convenient integration of any combination of passive or active RF and microwave components within complex production test environments. A wide range of standard configurations are supplied from stock, with custom configurations available upon request. ZT-406 integrates 16 x 2-way splitter / combiners into a compact rack-mounted chassis requiring only 2U of rack space. Each splitter covers L-band 800-2200 MHz with low insertion loss and high isolation, ideally suited for satcom and GNSS (GPS, GLONASS & Galileo) signal distribution applications. The orientation of the SMA connectors supports straight-through connections within the rack, with the sum ports accessible on the front panel and ports 1-2 of each splitter on the rear.
| Mini-Circuits | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | ZT-406 |
| Product Name | Splitter Rack, 16 x 2-Way, 0.8 - 2.2 GHz, 2U, SMA |
| 0º Power Divider Division: | 2-Way |
| Package Type / Form Factor | Connectorized |
| Connectors | SMA |
| Frequency | 800.00 to 2200.00 MHz |