Mini-Circuits Splitter / Combiner Panel, 10x 2-Way, 600 - 7400 MHz, Black, 1U, SMA ZT-401BK

Description
Mini-Circuits’ rack-mounted test solutions enable convenient integration of any combination of passive or active RF and microwave components within complex production test environments. A wide range of standard configurations are supplied from stock, with custom configurations available upon request. ZT-401 & ZT-401BK integrate 10 x 2-way splitter / combiners onto a compact rack-mounted panel requiring only 1U of rack space. Each splitter covers an exceptionally wide bandwidth of 600-7400 MHz with low insertion loss and high isolation between ports. The panel is configured with all SMA RF connectors on the front for easy access within a rack-mounted test environment. ZT-401 is available with a clear coated aluminum finish and ZT-401BK is available with a black panel.
Request a Quote
Description
Mini-Circuits’ rack-mounted test solutions enable convenient integration of any combination of passive or active RF and microwave components within complex production test environments. A wide range of standard configurations are supplied from stock, with custom configurations available upon request. ZT-401 & ZT-401BK integrate 10 x 2-way splitter / combiners onto a compact rack-mounted panel requiring only 1U of rack space. Each splitter covers an exceptionally wide bandwidth of 600-7400 MHz with low insertion loss and high isolation between ports. The panel is configured with all SMA RF connectors on the front for easy access within a rack-mounted test environment. ZT-401 is available with a clear coated aluminum finish and ZT-401BK is available with a black panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ZT-401BK is a rack-mounted RF splitter/combiner panel integrating ten 2-way splitters in 1U of rack space, with all SMA-female connectors on the front panel. It operates from 600 to 7400 MHz, with insertion loss of 0.6 to 1.8 dB depending on frequency, isolation of 15 to 21 dB, and return loss of 14 to 18 dB. It handles up to 30 W input power as a splitter into a 1.2:1 max VSWR load. The unit is constructed with black coated aluminum and meets environmental rating ENV55.

Datasheet Summary
Powered by GS/AI

ZT-401BK is a rack-mounted RF splitter/combiner panel integrating ten 2-way splitters in 1U of rack space, with all SMA-female connectors on the front panel. It operates from 600 to 7400 MHz, with insertion loss of 0.6 to 1.8 dB depending on frequency, isolation of 15 to 21 dB, and return loss of 14 to 18 dB. It handles up to 30 W input power as a splitter into a 1.2:1 max VSWR load. The unit is constructed with black coated aluminum and meets environmental rating ENV55.

Suppliers

Company
Product
Description
Supplier Links
Splitter / Combiner Panel, 10x 2-Way, 600 - 7400 MHz, Black, 1U, SMA - ZT-401BK - Mini-Circuits
Brooklyn, NY, United States
Splitter / Combiner Panel, 10x 2-Way, 600 - 7400 MHz, Black, 1U, SMA
ZT-401BK
Splitter / Combiner Panel, 10x 2-Way, 600 - 7400 MHz, Black, 1U, SMA ZT-401BK
Mini-Circuits’ rack-mounted test solutions enable convenient integration of any combination of passive or active RF and microwave components within complex production test environments. A wide range of standard configurations are supplied from stock, with custom configurations available upon request. ZT-401 & ZT-401BK integrate 10 x 2-way splitter / combiners onto a compact rack-mounted panel requiring only 1U of rack space. Each splitter covers an exceptionally wide bandwidth of 600-7400 MHz with low insertion loss and high isolation between ports. The panel is configured with all SMA RF connectors on the front for easy access within a rack-mounted test environment. ZT-401 is available with a clear coated aluminum finish and ZT-401BK is available with a black panel.

Mini-Circuits’ rack-mounted test solutions enable convenient integration of any combination of passive or active RF and microwave components within complex production test environments. A wide range of standard configurations are supplied from stock, with custom configurations available upon request. ZT-401 & ZT-401BK integrate 10 x 2-way splitter / combiners onto a compact rack-mounted panel requiring only 1U of rack space. Each splitter covers an exceptionally wide bandwidth of 600-7400 MHz with low insertion loss and high isolation between ports. The panel is configured with all SMA RF connectors on the front for easy access within a rack-mounted test environment. ZT-401 is available with a clear coated aluminum finish and ZT-401BK is available with a black panel.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Dividers and RF Power Combiners
Product Number ZT-401BK
Product Name Splitter / Combiner Panel, 10x 2-Way, 600 - 7400 MHz, Black, 1U, SMA
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA
Frequency 600.00 to 7400.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 3157-ZB3PD-63-N+-ND - DigiKey
Specs
0º Power Divider Division: 3-Way
Package Type / Form Factor N-Type In-Line Module
Insertion Loss 1.50 dB
View Details
2 suppliers
RF Power Dividers/Splitters - 3157-ZN2PD2-63A-S+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 0.90 dB
Isolation 20.00 dB
View Details
4 Ways Power Splitter, 0.25 - 300 MHz, 75Ω - ZB4PD1-32-75+ - Mini-Circuits
Specs
0º Power Divider Division: 4-Way
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details