Mini-Circuits 2 Ways Power Splitter, 0.25 - 300 MHz, 75Ω ZSC-2-1-75B+

Description
2 Ways Power Splitter, 0.25 - 300 MHz, 75Ω
Request a Quote
Description
2 Ways Power Splitter, 0.25 - 300 MHz, 75Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ZSC-2-1-75+ is a 2-way 0° 75Ω coaxial power splitter/combiner operating from 0.25 to 300 MHz, with a BNC connector and a rugged shielded case, measuring 57.15 mm × 35.05 mm × 31.50 mm. It has a maximum power input of 1 W and internal dissipation limit of 0.125 W, with an operating and storage temperature range of -55°C to 100°C. Typical insertion loss is 0.4 dB, isolation is 30 dB, amplitude unbalance is 0.1 dB, phase unbalance is 0.2°, and VSWR is 1.1:1. The part is RoHS compliant and designed for HF/VHF, communications systems, and instrumentation applications.

Datasheet Summary
Powered by GS/AI

ZSC-2-1-75+ is a 2-way 0° 75Ω coaxial power splitter/combiner operating from 0.25 to 300 MHz, with a BNC connector and a rugged shielded case, measuring 57.15 mm × 35.05 mm × 31.50 mm. It has a maximum power input of 1 W and internal dissipation limit of 0.125 W, with an operating and storage temperature range of -55°C to 100°C. Typical insertion loss is 0.4 dB, isolation is 30 dB, amplitude unbalance is 0.1 dB, phase unbalance is 0.2°, and VSWR is 1.1:1. The part is RoHS compliant and designed for HF/VHF, communications systems, and instrumentation applications.

Suppliers

Company
Product
Description
Supplier Links
2 Ways Power Splitter, 0.25 - 300 MHz, 75Ω - ZSC-2-1-75B+ - Mini-Circuits
Brooklyn, NY, United States
2 Ways Power Splitter, 0.25 - 300 MHz, 75Ω
ZSC-2-1-75B+
2 Ways Power Splitter, 0.25 - 300 MHz, 75Ω ZSC-2-1-75B+
2 Ways Power Splitter, 0.25 - 300 MHz, 75Ω

2 Ways Power Splitter, 0.25 - 300 MHz, 75Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Dividers and RF Power Combiners
Product Number ZSC-2-1-75B+
Product Name 2 Ways Power Splitter, 0.25 - 300 MHz, 75Ω
0º Power Divider Division: 2-Way
Unlock Full Specs
to access all available technical data

Similar Products

LTCC 90º Hybrid, 1.7 to 2.2 GHz, 3dB, 50Ω - HPCJ-03-222+ - Mini-Circuits
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Frequency 1700.00 to 2200.00 MHz
Insertion Loss 0.25 dB
View Details
RF Power Dividers/Splitters - 3157-SBTC-2-25L+TR-ND - DigiKey
Specs
Package Type / Form Factor 6-SMD, Flat Leads, 5 Leads
Insertion Loss 1.40 dB
Isolation 14.00 dB
View Details
2 Ways MMIC DC Pass Power Splitter, 1710 - 1990 MHz, 50Ω - BP2P+ - Mini-Circuits
Specs
0º Power Divider Division: 2-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
800MHZ 2.1GHZ Rf Power Divider Splitter - 851-GP2S+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Connectors SMD/SMT
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers