Mini-Circuits Splitter Panel, 4 x 4-Way, 10 - 40 GHz, 1U, 2.92 mm ZT-351

Description
Rack-mounted RF splitter / combiner panel 4 x 4-way splitters in 1U rack space All connectors on the front panel
Request a Quote
Description
Rack-mounted RF splitter / combiner panel 4 x 4-way splitters in 1U rack space All connectors on the front panel
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Rack-mounted RF splitter/combiner panel containing four 4-way splitters in 1U space, with all 20 connectors being 2.92 mm female on the front panel. The device operates from 10 to 40 GHz with an insertion loss of 2.5 to 4.5 dB above theoretical, isolation of 18 to 22 dB, and return loss of at least 17 dB. Maximum operating temperature is 50°C, storage temperature ranges from -20°C to +60°C, and internal power dissipation is limited to 0.5 W. Dimensions are 15.35 inches wide, 4.10 inches high, and 2.00 inches deep, weighing 653 grams. Designed for applications including production test setups, satcom signal distribution, military radio, radar, electronic warfare, and 5G millimeter wave infrastructure.

Datasheet Summary
Powered by GS/AI

Rack-mounted RF splitter/combiner panel containing four 4-way splitters in 1U space, with all 20 connectors being 2.92 mm female on the front panel. The device operates from 10 to 40 GHz with an insertion loss of 2.5 to 4.5 dB above theoretical, isolation of 18 to 22 dB, and return loss of at least 17 dB. Maximum operating temperature is 50°C, storage temperature ranges from -20°C to +60°C, and internal power dissipation is limited to 0.5 W. Dimensions are 15.35 inches wide, 4.10 inches high, and 2.00 inches deep, weighing 653 grams. Designed for applications including production test setups, satcom signal distribution, military radio, radar, electronic warfare, and 5G millimeter wave infrastructure.

Suppliers

Company
Product
Description
Supplier Links
Splitter Panel, 4 x 4-Way, 10 - 40 GHz, 1U, 2.92 mm - ZT-351 - Mini-Circuits
Brooklyn, NY, United States
Splitter Panel, 4 x 4-Way, 10 - 40 GHz, 1U, 2.92 mm
ZT-351
Splitter Panel, 4 x 4-Way, 10 - 40 GHz, 1U, 2.92 mm ZT-351
Rack-mounted RF splitter / combiner panel 4 x 4-way splitters in 1U rack space All connectors on the front panel
  • Rack-mounted RF splitter / combiner panel
  • 4 x 4-way splitters in 1U rack space
  • All connectors on the front panel
Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Dividers and RF Power Combiners
Product Number ZT-351
Product Name Splitter Panel, 4 x 4-Way, 10 - 40 GHz, 1U, 2.92 mm
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized
Frequency 10000.00 to 40000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2 Ways Core & Wire Power Splitter, 5 - 2000 MHz, 75Ω - ADP-2-20-75+ - Mini-Circuits
Specs
0º Power Divider Division: 2-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
RF Power Dividers/Splitters - 3157-ZC2PD-01263-S+-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Module
Insertion Loss 1.10 dB
View Details
RF Power Dividers/Splitters - 3157-SYPS-2-33+TR-ND - DigiKey
Specs
Package Type / Form Factor 8-SMD, No Lead
Insertion Loss 1.00 dB
Isolation 14.00 dB
View Details
3 suppliers