Mini-Circuits Active Splitter Rack, 8-Way, 950 - 2150 MHz, 1U, SMA ZT-338

Description
Mini-Circuits’ ZT-338 is an 8-way active power splitter covering L-band 950-2150 MHz, ideally suited for satcom and GNSS (GPS, GLONASS & Galileo) signal distribution applications. The splitter is powered from the AC mains input to give unity gain from input to each output. The system is housed in a compact 19-inch rack chassis, 1U height, with all RF ports (SMA female) on the front panel.
Request a Quote
Description
Mini-Circuits’ ZT-338 is an 8-way active power splitter covering L-band 950-2150 MHz, ideally suited for satcom and GNSS (GPS, GLONASS & Galileo) signal distribution applications. The splitter is powered from the AC mains input to give unity gain from input to each output. The system is housed in a compact 19-inch rack chassis, 1U height, with all RF ports (SMA female) on the front panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' ZT-338 is an 8-way active power splitter for 950 to 2150 MHz signals, designed for GNSS and L-band satellite communications. It provides unity gain with ±0.5 dB amplitude unbalance and 10° phase unbalance, housed in a 19-inch, 1U rack-mount chassis with nine SMA female RF ports. The unit draws power from 100-240 V AC mains, consumes up to 150 W, and supports input power up to +8 dBm for linear operation. Isolation between output ports exceeds 18 dB, and reverse isolation is 35 dB, with 22 dB minimum return loss. The device operates from 0 to +50°C and weighs 2540 grams.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' ZT-338 is an 8-way active power splitter for 950 to 2150 MHz signals, designed for GNSS and L-band satellite communications. It provides unity gain with ±0.5 dB amplitude unbalance and 10° phase unbalance, housed in a 19-inch, 1U rack-mount chassis with nine SMA female RF ports. The unit draws power from 100-240 V AC mains, consumes up to 150 W, and supports input power up to +8 dBm for linear operation. Isolation between output ports exceeds 18 dB, and reverse isolation is 35 dB, with 22 dB minimum return loss. The device operates from 0 to +50°C and weighs 2540 grams.

Suppliers

Company
Product
Description
Supplier Links
Active Splitter Rack, 8-Way, 950 - 2150 MHz, 1U, SMA - ZT-338 - Mini-Circuits
Brooklyn, NY, United States
Active Splitter Rack, 8-Way, 950 - 2150 MHz, 1U, SMA
ZT-338
Active Splitter Rack, 8-Way, 950 - 2150 MHz, 1U, SMA ZT-338
Mini-Circuits’ ZT-338 is an 8-way active power splitter covering L-band 950-2150 MHz, ideally suited for satcom and GNSS (GPS, GLONASS & Galileo) signal distribution applications. The splitter is powered from the AC mains input to give unity gain from input to each output. The system is housed in a compact 19-inch rack chassis, 1U height, with all RF ports (SMA female) on the front panel.

Mini-Circuits’ ZT-338 is an 8-way active power splitter covering L-band 950-2150 MHz, ideally suited for satcom and GNSS (GPS, GLONASS & Galileo) signal distribution applications. The splitter is powered from the AC mains input to give unity gain from input to each output. The system is housed in a compact 19-inch rack chassis, 1U height, with all RF ports (SMA female) on the front panel.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Dividers and RF Power Combiners
Product Number ZT-338
Product Name Active Splitter Rack, 8-Way, 950 - 2150 MHz, 1U, SMA
0º Power Divider Division: 8-Way
Connectors SMA
Frequency 950.00 to 2150.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 3157-JPS-2-1N+TR-ND - DigiKey
Specs
Package Type / Form Factor 6-SMD, J-Lead
Insertion Loss 0.30 dB
Isolation 20.00 dB
View Details
4 suppliers
RF Power Dividers/Splitters - 3157-WP4G+CT-ND - DigiKey
Specs
Package Type / Form Factor 12-VQFN Exposed Pad
Insertion Loss 0.70 dB
Isolation 19.00 dB
View Details
4 suppliers
RF Power Dividers/Splitters - 3157-ZC2PD-K1844+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 0.80 dB
Isolation 28.00 dB
View Details