Mini-Circuits Splitter Rack, 2 x 8 Way, 30 - 2000 MHz, 1U, SMA ZT-402

Description
Mini-Circuits’ rack-mounted test solutions enable convenient integration of any combination of passive or active RF and microwave components within complex production test environments. A wide range of standard configurations are supplied from stock, with custom configurations available upon request. ZT-402 integrates 2 x 8-way splitter / combiners into a compact rack-mounted chassis requiring only 1U of rack space. Each splitter covers an exceptionally wide bandwidth of 30-2000 MHz with high isolation, ideally suited for applications in the VHF, UHF and L bands. The system is configured with all SMA RF connectors on the front for easy access within a rack-mounted test environment.
Request a Quote
Description
Mini-Circuits’ rack-mounted test solutions enable convenient integration of any combination of passive or active RF and microwave components within complex production test environments. A wide range of standard configurations are supplied from stock, with custom configurations available upon request. ZT-402 integrates 2 x 8-way splitter / combiners into a compact rack-mounted chassis requiring only 1U of rack space. Each splitter covers an exceptionally wide bandwidth of 30-2000 MHz with high isolation, ideally suited for applications in the VHF, UHF and L bands. The system is configured with all SMA RF connectors on the front for easy access within a rack-mounted test environment.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZT-402 is a rack-mounted RF splitter/combiner integrating two 8-way splitters in a 1U chassis with SMA female connectors on the front panel, designed for applications requiring signal distribution from 30 to 2000 MHz. It has an insertion loss of up to 7.0 dB above theoretical loss in the 500-2000 MHz range, isolation of at least 18 dB in the same band, and return loss of at least 17 dB on output ports. The device supports maximum input power of +28 dBm and operates within a temperature range of 0 to +50 °C. It weighs 1860 grams and has dimensions of 266.7 mm wide, 482.6 mm deep, and 43.94 mm high. Environmental compliance is rated ENV55.

Datasheet Summary
Powered by GS/AI

The ZT-402 is a rack-mounted RF splitter/combiner integrating two 8-way splitters in a 1U chassis with SMA female connectors on the front panel, designed for applications requiring signal distribution from 30 to 2000 MHz. It has an insertion loss of up to 7.0 dB above theoretical loss in the 500-2000 MHz range, isolation of at least 18 dB in the same band, and return loss of at least 17 dB on output ports. The device supports maximum input power of +28 dBm and operates within a temperature range of 0 to +50 °C. It weighs 1860 grams and has dimensions of 266.7 mm wide, 482.6 mm deep, and 43.94 mm high. Environmental compliance is rated ENV55.

Suppliers

Company
Product
Description
Supplier Links
Splitter Rack, 2 x 8 Way, 30 - 2000 MHz, 1U, SMA - ZT-402 - Mini-Circuits
Brooklyn, NY, United States
Splitter Rack, 2 x 8 Way, 30 - 2000 MHz, 1U, SMA
ZT-402
Splitter Rack, 2 x 8 Way, 30 - 2000 MHz, 1U, SMA ZT-402
Mini-Circuits’ rack-mounted test solutions enable convenient integration of any combination of passive or active RF and microwave components within complex production test environments. A wide range of standard configurations are supplied from stock, with custom configurations available upon request. ZT-402 integrates 2 x 8-way splitter / combiners into a compact rack-mounted chassis requiring only 1U of rack space. Each splitter covers an exceptionally wide bandwidth of 30-2000 MHz with high isolation, ideally suited for applications in the VHF, UHF and L bands. The system is configured with all SMA RF connectors on the front for easy access within a rack-mounted test environment.

Mini-Circuits’ rack-mounted test solutions enable convenient integration of any combination of passive or active RF and microwave components within complex production test environments. A wide range of standard configurations are supplied from stock, with custom configurations available upon request. ZT-402 integrates 2 x 8-way splitter / combiners into a compact rack-mounted chassis requiring only 1U of rack space. Each splitter covers an exceptionally wide bandwidth of 30-2000 MHz with high isolation, ideally suited for applications in the VHF, UHF and L bands. The system is configured with all SMA RF connectors on the front for easy access within a rack-mounted test environment.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Dividers and RF Power Combiners
Product Number ZT-402
Product Name Splitter Rack, 2 x 8 Way, 30 - 2000 MHz, 1U, SMA
0º Power Divider Division: 8-Way
Package Type / Form Factor Connectorized
Connectors SMA
Unlock Full Specs
to access all available technical data

Similar Products

2 Ways Core & Wire Power Splitter, 5 - 1000 MHz, 75Ω - TCP-2-10-75+ - Mini-Circuits
Specs
0º Power Divider Division: 2-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 5.00 to 1000.00 MHz
View Details
5 suppliers
RF Power Dividers/Splitters - 3157-LRPS-3-1J+DKR-ND - DigiKey
Specs
0º Power Divider Division: 3-Way
Package Type / Form Factor 6-SMD, No Lead
Insertion Loss 0.50 dB
View Details
RF Power Dividers/Splitters - 3157-QBA-12+DKR-ND - DigiKey
Specs
Package Type / Form Factor 10-SMD, Flat Leads
Insertion Loss 0.44 dB
Isolation 14.00 dB
View Details
2700 MHZ Rf Power Divider Splitter - 851-ZAPD-2-272-S+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tray
Connectors SMA; SMA
Frequency 800.00 to 2700.00 MHz
View Details
2 suppliers