Mini-Circuits Splitter Panel, 4 x 4-Way, 0.5 - 6 GHz, 1U, SMA ZT-257

Description
Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high- volume test setups. Multiple connector adapters, power splitters, directional couplers and other essential RF components and test accessories can be integrated efficiently within the test system. Custom configurations are available upon request. ZT-257 is a 1U height, rack-mountable panel incorporating 4 passive, wideband, 4-way splitter/combiners. All RF ports are SMA Female and accessible on the front panel.
Request a Quote
Description
Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high- volume test setups. Multiple connector adapters, power splitters, directional couplers and other essential RF components and test accessories can be integrated efficiently within the test system. Custom configurations are available upon request. ZT-257 is a 1U height, rack-mountable panel incorporating 4 passive, wideband, 4-way splitter/combiners. All RF ports are SMA Female and accessible on the front panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ZT-257 is a 1U rack-mounted panel containing four passive 4-way SMA female splitter/combiners for 50Ω RF signals from 0.5 to 6 GHz, with a front panel layout of 20 ports labeled S and 1-4 per splitter. The case is aluminum with a protective coating, dimensions are 19 inches wide by 1U high, and it supports operating temperatures from 0 to +50 °C. Insertion loss is up to 1.3 dB from 3000 to 6000 MHz, isolation is 18 to 23 dB above 600 MHz, VSWR is 1.5:1 at the input and 1.25:1 at outputs, and power handling is 30 W as a splitter and 0.5 W per port as a combiner. The panel carries CE, EAC, and UKCA markings.

Datasheet Summary
Powered by GS/AI

ZT-257 is a 1U rack-mounted panel containing four passive 4-way SMA female splitter/combiners for 50Ω RF signals from 0.5 to 6 GHz, with a front panel layout of 20 ports labeled S and 1-4 per splitter. The case is aluminum with a protective coating, dimensions are 19 inches wide by 1U high, and it supports operating temperatures from 0 to +50 °C. Insertion loss is up to 1.3 dB from 3000 to 6000 MHz, isolation is 18 to 23 dB above 600 MHz, VSWR is 1.5:1 at the input and 1.25:1 at outputs, and power handling is 30 W as a splitter and 0.5 W per port as a combiner. The panel carries CE, EAC, and UKCA markings.

Suppliers

Company
Product
Description
Supplier Links
Splitter Panel, 4 x 4-Way, 0.5 - 6 GHz, 1U, SMA - ZT-257 - Mini-Circuits
Brooklyn, NY, United States
Splitter Panel, 4 x 4-Way, 0.5 - 6 GHz, 1U, SMA
ZT-257
Splitter Panel, 4 x 4-Way, 0.5 - 6 GHz, 1U, SMA ZT-257
Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high- volume test setups. Multiple connector adapters, power splitters, directional couplers and other essential RF components and test accessories can be integrated efficiently within the test system. Custom configurations are available upon request. ZT-257 is a 1U height, rack-mountable panel incorporating 4 passive, wideband, 4-way splitter/combiners. All RF ports are SMA Female and accessible on the front panel.

Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high- volume test setups. Multiple connector adapters, power splitters, directional couplers and other essential RF components and test accessories can be integrated efficiently within the test system. Custom configurations are available upon request. ZT-257 is a 1U height, rack-mountable panel incorporating 4 passive, wideband, 4-way splitter/combiners. All RF ports are SMA Female and accessible on the front panel.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Dividers and RF Power Combiners
Product Number ZT-257
Product Name Splitter Panel, 4 x 4-Way, 0.5 - 6 GHz, 1U, SMA
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized
Connectors SMA
Frequency 500.00 to 6000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 3157-JCPS-8-10+DKR-ND - DigiKey
Specs
Package Type / Form Factor 14-SMD Module
Insertion Loss 1.80 dB
Isolation 20.00 dB
View Details
4 suppliers
18GHZ Rf Power Divider Splitter - 851-ZN2PD-183W-S+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tray
Connectors SMA; SMA
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
3 suppliers
RF Power Dividers/Splitters - 3157-QCH-272+TR-ND - DigiKey
Specs
Package Type / Form Factor 4-SMD, No Lead
View Details
2 Ways MMIC DC Pass Power Splitter, 1710 - 1990 MHz, 50Ω - BP2P+ - Mini-Circuits
Specs
0º Power Divider Division: 2-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers