Mini-Circuits Splitter / Combiner Panel, 1 x 16-Way, 0.6 - 6 GHz, 1U, SMA ZT-394

Description
Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high- volume test setups. Multiple connector adapters, power splitters, directional couplers, and other essential RF components and test accessories can be integrated efficiently within the test system. Custom configurations are available upon request. ZT-394 is a rack-mounted 16-way splitter/combiner requiring only 1U of rack space. The wide 600-6000 MHz bandwidth of operation covers a key portion of the cellular and Satcom signal frequencies with low insertion loss and high isolation between ports. The orientation of the SMA connectors supports straight-through connections within the rack, with ports 1-16 on the front panel and the sum port accessible from the rear.
Request a Quote
Description
Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high- volume test setups. Multiple connector adapters, power splitters, directional couplers, and other essential RF components and test accessories can be integrated efficiently within the test system. Custom configurations are available upon request. ZT-394 is a rack-mounted 16-way splitter/combiner requiring only 1U of rack space. The wide 600-6000 MHz bandwidth of operation covers a key portion of the cellular and Satcom signal frequencies with low insertion loss and high isolation between ports. The orientation of the SMA connectors supports straight-through connections within the rack, with ports 1-16 on the front panel and the sum port accessible from the rear.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ZT-394 is a rack-mounted 16-way RF splitter/combiner with 50Ω impedance, operating from 600 to 6000 MHz, designed for compact integration in test systems using 1U of rack space. It features SMA female connectors on the front panel for the 16 output ports and a single sum port on the rear. Insertion loss ranges from 0.8 dB at 600-700 MHz to 4.0 dB at 3000-6000 MHz, with isolation exceeding 16 dB across the band. Return loss is at least 16 dB for the sum port and 20 dB for output ports. The device handles up to 30 W continuous wave power and operates within 0 to +50°C. Dimensions are 482.6 mm wide, 117.6 mm high, and 54.6 mm deep, with a weight of 1520 grams. The case style is YN3415 and the environmental rating is ENV55.

Datasheet Summary
Powered by GS/AI

ZT-394 is a rack-mounted 16-way RF splitter/combiner with 50Ω impedance, operating from 600 to 6000 MHz, designed for compact integration in test systems using 1U of rack space. It features SMA female connectors on the front panel for the 16 output ports and a single sum port on the rear. Insertion loss ranges from 0.8 dB at 600-700 MHz to 4.0 dB at 3000-6000 MHz, with isolation exceeding 16 dB across the band. Return loss is at least 16 dB for the sum port and 20 dB for output ports. The device handles up to 30 W continuous wave power and operates within 0 to +50°C. Dimensions are 482.6 mm wide, 117.6 mm high, and 54.6 mm deep, with a weight of 1520 grams. The case style is YN3415 and the environmental rating is ENV55.

Suppliers

Company
Product
Description
Supplier Links
Splitter / Combiner Panel, 1 x 16-Way, 0.6 - 6 GHz, 1U, SMA - ZT-394 - Mini-Circuits
Brooklyn, NY, United States
Splitter / Combiner Panel, 1 x 16-Way, 0.6 - 6 GHz, 1U, SMA
ZT-394
Splitter / Combiner Panel, 1 x 16-Way, 0.6 - 6 GHz, 1U, SMA ZT-394
Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high- volume test setups. Multiple connector adapters, power splitters, directional couplers, and other essential RF components and test accessories can be integrated efficiently within the test system. Custom configurations are available upon request. ZT-394 is a rack-mounted 16-way splitter/combiner requiring only 1U of rack space. The wide 600-6000 MHz bandwidth of operation covers a key portion of the cellular and Satcom signal frequencies with low insertion loss and high isolation between ports. The orientation of the SMA connectors supports straight-through connections within the rack, with ports 1-16 on the front panel and the sum port accessible from the rear.

Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high- volume test setups. Multiple connector adapters, power splitters, directional couplers, and other essential RF components and test accessories can be integrated efficiently within the test system. Custom configurations are available upon request. ZT-394 is a rack-mounted 16-way splitter/combiner requiring only 1U of rack space. The wide 600-6000 MHz bandwidth of operation covers a key portion of the cellular and Satcom signal frequencies with low insertion loss and high isolation between ports. The orientation of the SMA connectors supports straight-through connections within the rack, with ports 1-16 on the front panel and the sum port accessible from the rear.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Dividers and RF Power Combiners
Product Number ZT-394
Product Name Splitter / Combiner Panel, 1 x 16-Way, 0.6 - 6 GHz, 1U, SMA
0º Power Divider Division: 16-Way
Package Type / Form Factor Connectorized
Connectors SMA
Frequency 600.00 to 6000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 3157-ZN2PD2-63A-S+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 0.90 dB
Isolation 20.00 dB
View Details
RF Power Dividers/Splitters - 3157-ZFSC-4-3-S+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 0.90 dB
Isolation 30.00 dB
View Details
RF Power Dividers/Splitters - 3157-ZFRSC-2050+-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Module Adapter, SMA F (3)
Insertion Loss 0.50 dB
View Details
2 suppliers
425MHZ 675MHZ Rf Power Divider Splitter - 851-QCN-7+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Connectors SMD/SMT
Frequency 425.00 to 675.00 MHz
View Details
4 suppliers