Mini-Circuits 2 Ways Power Splitter, 0.25 - 300 MHz, 75Ω ZSC-2-1-75BR+

Description
2 Ways Power Splitter, 0.25 - 300 MHz, 75Ω
Request a Quote
Description
2 Ways Power Splitter, 0.25 - 300 MHz, 75Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2-way 0° coaxial power splitter/combiner for 75Ω applications from 0.25 to 300 MHz, featuring a rugged shielded case with BNC connectors, operating from -55°C to 100°C, with maximum input power of 1 W and internal dissipation of 0.125 W. It exhibits typ. insertion loss of 0.4 dB, isolation of 30 dB, amplitude unbalance of 0.1 dB, phase unbalance of 0.2°, and VSWR of 1.1:1. The case style is M22 with dimensions of 57.15 × 35.05 × 31.50 mm and a mass of 74.0 grams. RoHS compliant.

Datasheet Summary
Powered by GS/AI

2-way 0° coaxial power splitter/combiner for 75Ω applications from 0.25 to 300 MHz, featuring a rugged shielded case with BNC connectors, operating from -55°C to 100°C, with maximum input power of 1 W and internal dissipation of 0.125 W. It exhibits typ. insertion loss of 0.4 dB, isolation of 30 dB, amplitude unbalance of 0.1 dB, phase unbalance of 0.2°, and VSWR of 1.1:1. The case style is M22 with dimensions of 57.15 × 35.05 × 31.50 mm and a mass of 74.0 grams. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
2 Ways Power Splitter, 0.25 - 300 MHz, 75Ω - ZSC-2-1-75BR+ - Mini-Circuits
Brooklyn, NY, United States
2 Ways Power Splitter, 0.25 - 300 MHz, 75Ω
ZSC-2-1-75BR+
2 Ways Power Splitter, 0.25 - 300 MHz, 75Ω ZSC-2-1-75BR+
2 Ways Power Splitter, 0.25 - 300 MHz, 75Ω

2 Ways Power Splitter, 0.25 - 300 MHz, 75Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Dividers and RF Power Combiners
Product Number ZSC-2-1-75BR+
Product Name 2 Ways Power Splitter, 0.25 - 300 MHz, 75Ω
0º Power Divider Division: 2-Way
Unlock Full Specs
to access all available technical data

Similar Products

3 Ways Power Splitter, 1 - 1000 MHz, 75Ω - ZFSC-3-4-75+ - Mini-Circuits
Specs
0º Power Divider Division: 3-Way
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
RF Power Dividers/Splitters - 3157-ZMSC-2-1W+-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Module
Insertion Loss 0.70 dB
View Details
2 suppliers
RF Power Dividers/Splitters - 3157-QCH-451+TR-ND - DigiKey
Specs
Package Type / Form Factor 4-SMD, No Lead
Insertion Loss 0.20 dB
Isolation 21.00 dB
View Details