Mini-Circuits Splitter Rack, 2-Way x 20, DC - 11 GHz, 4U, N ZT-429

Description
Mini-Circuits’ rack-mounted test solutions enable convenient integration of any combination of passive or active RF and microwave components within complex production test environments. A wide range of standard configurations are supplied from stock, with custom configurations available upon request. ZT-429 integrates 20 x 2-way splitter / combiners into a compact rack-mounted chassis requiring only 4U of rack space. The wideband resistive design of the splitters achieves close to the ideal 6 dB insertion loss and isolation across the full bandwidth from DC-18 GHz. The orientation of the N-type connectors supports straight-through connections within the rack, with ports 1-2 of each splitter on the front panel and sum ports on the rear.
Request a Quote
Description
Mini-Circuits’ rack-mounted test solutions enable convenient integration of any combination of passive or active RF and microwave components within complex production test environments. A wide range of standard configurations are supplied from stock, with custom configurations available upon request. ZT-429 integrates 20 x 2-way splitter / combiners into a compact rack-mounted chassis requiring only 4U of rack space. The wideband resistive design of the splitters achieves close to the ideal 6 dB insertion loss and isolation across the full bandwidth from DC-18 GHz. The orientation of the N-type connectors supports straight-through connections within the rack, with ports 1-2 of each splitter on the front panel and sum ports on the rear.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZT-429 is a 4U rack-mounted RF splitter/combiner containing 20 independent 2-way splitters, each with N-type female connectors on both front and rear panels, designed for DC to 18 GHz operation. Each splitter exhibits insertion loss of 7.0 to 10.0 dB across the band, isolation of 6.5 to 8.5 dB, input return loss of 15 to 22 dB, and output return loss of 12 to 22 dB. The unit supports up to +10 dBm input power per splitter as a splitter into a 2:1 max VSWR load. The device operates from 0 to +50°C and is packaged in a 4U rack-mount chassis with dimensions of 19.00 x 17.00 x 4.00 inches. Environmental rating is ENV55.

Datasheet Summary
Powered by GS/AI

The ZT-429 is a 4U rack-mounted RF splitter/combiner containing 20 independent 2-way splitters, each with N-type female connectors on both front and rear panels, designed for DC to 18 GHz operation. Each splitter exhibits insertion loss of 7.0 to 10.0 dB across the band, isolation of 6.5 to 8.5 dB, input return loss of 15 to 22 dB, and output return loss of 12 to 22 dB. The unit supports up to +10 dBm input power per splitter as a splitter into a 2:1 max VSWR load. The device operates from 0 to +50°C and is packaged in a 4U rack-mount chassis with dimensions of 19.00 x 17.00 x 4.00 inches. Environmental rating is ENV55.

Suppliers

Company
Product
Description
Supplier Links
Splitter Rack, 2-Way x 20, DC - 11 GHz, 4U, N - ZT-429 - Mini-Circuits
Brooklyn, NY, United States
Splitter Rack, 2-Way x 20, DC - 11 GHz, 4U, N
ZT-429
Splitter Rack, 2-Way x 20, DC - 11 GHz, 4U, N ZT-429
Mini-Circuits’ rack-mounted test solutions enable convenient integration of any combination of passive or active RF and microwave components within complex production test environments. A wide range of standard configurations are supplied from stock, with custom configurations available upon request. ZT-429 integrates 20 x 2-way splitter / combiners into a compact rack-mounted chassis requiring only 4U of rack space. The wideband resistive design of the splitters achieves close to the ideal 6 dB insertion loss and isolation across the full bandwidth from DC-18 GHz. The orientation of the N-type connectors supports straight-through connections within the rack, with ports 1-2 of each splitter on the front panel and sum ports on the rear.

Mini-Circuits’ rack-mounted test solutions enable convenient integration of any combination of passive or active RF and microwave components within complex production test environments. A wide range of standard configurations are supplied from stock, with custom configurations available upon request. ZT-429 integrates 20 x 2-way splitter / combiners into a compact rack-mounted chassis requiring only 4U of rack space. The wideband resistive design of the splitters achieves close to the ideal 6 dB insertion loss and isolation across the full bandwidth from DC-18 GHz. The orientation of the N-type connectors supports straight-through connections within the rack, with ports 1-2 of each splitter on the front panel and sum ports on the rear.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Dividers and RF Power Combiners
Product Number ZT-429
Product Name Splitter Rack, 2-Way x 20, DC - 11 GHz, 4U, N
0º Power Divider Division: 2-Way
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 3157-ZAPD-2-272-S+-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 0.30 dB
View Details
2 suppliers
RF Power Dividers/Splitters - 3157-SYPS-3-182-75+CT-ND - DigiKey
Specs
Package Type / Form Factor 8-SMD, No Lead
Insertion Loss 2.50 dB
Isolation 23.00 dB
View Details
RF Power Dividers/Splitters - 3157-SCN-2-19+CT-ND - DigiKey
Specs
Package Type / Form Factor 6-SMD, No Lead
Insertion Loss 0.50 dB
Isolation 17.00 dB
View Details
4 suppliers
RF Power Dividers/Splitters - 3157-SBTC-2-10+CT-ND - DigiKey
Specs
Package Type / Form Factor 6-SMD, No Lead, 5 Leads
Insertion Loss 0.50 dB
Isolation 20.00 dB
View Details
4 suppliers