Mini-Circuits 2 Ways Power Splitter, 0.25 - 300 MHz, 75Ω ZSC-2-1-75+

Description
2 Ways Power Splitter, 0.25 - 300 MHz, 75Ω
Request a Quote
Description
2 Ways Power Splitter, 0.25 - 300 MHz, 75Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ZSC-2-1-75+ is a 2-way 0° 75Ω coaxial power splitter/combiner for frequencies from 0.25 to 300 MHz, featuring a rugged shielded case and BNC connectors. It has a maximum power input of 1 W and internal dissipation limit of 0.125 W, with an operating and storage temperature range of -55°C to 100°C. Typical insertion loss is 0.4 dB, isolation is 30 dB, amplitude unbalance is 0.1 dB, phase unbalance is 0.2°, and VSWR is 1.1:1. The unit measures 2.25 x 1.38 x 1.24 inches (57.15 x 35.05 x 31.50 mm) and weighs 74.0 grams. It is RoHS compliant.

Datasheet Summary
Powered by GS/AI

ZSC-2-1-75+ is a 2-way 0° 75Ω coaxial power splitter/combiner for frequencies from 0.25 to 300 MHz, featuring a rugged shielded case and BNC connectors. It has a maximum power input of 1 W and internal dissipation limit of 0.125 W, with an operating and storage temperature range of -55°C to 100°C. Typical insertion loss is 0.4 dB, isolation is 30 dB, amplitude unbalance is 0.1 dB, phase unbalance is 0.2°, and VSWR is 1.1:1. The unit measures 2.25 x 1.38 x 1.24 inches (57.15 x 35.05 x 31.50 mm) and weighs 74.0 grams. It is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
2 Ways Power Splitter, 0.25 - 300 MHz, 75Ω - ZSC-2-1-75+ - Mini-Circuits
Brooklyn, NY, United States
2 Ways Power Splitter, 0.25 - 300 MHz, 75Ω
ZSC-2-1-75+
2 Ways Power Splitter, 0.25 - 300 MHz, 75Ω ZSC-2-1-75+
2 Ways Power Splitter, 0.25 - 300 MHz, 75Ω

2 Ways Power Splitter, 0.25 - 300 MHz, 75Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Dividers and RF Power Combiners
Product Number ZSC-2-1-75+
Product Name 2 Ways Power Splitter, 0.25 - 300 MHz, 75Ω
0º Power Divider Division: 2-Way
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 3157-ZN12PD-63-S+-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 3.00 dB
View Details
RF Power Dividers/Splitters - 3157-QCN-27D+TR-ND - DigiKey
Specs
Package Type / Form Factor 6-SMD, No Lead
Insertion Loss 0.50 dB
Isolation 20.00 dB
View Details
4 suppliers
RF Power Dividers/Splitters - 3157-SEPS-2-63+TR-ND - DigiKey
Specs
Package Type / Form Factor 22-SMD, No Lead
Insertion Loss 1.00 dB
Isolation 17.00 dB
View Details
2 suppliers