Mini-Circuits High Power Splitter, 20-Way, 2.5 - 6 GHz, 100W, 2U, SMA & N ZT-20HPS-63-S+

Description
ZT-20HPS-63+ is a passive RF power splitter enabling high power signal distribution in an RF test environment. The input power rating of 100 W allows the system designer to overcome the passive splitter losses in a multi-path distribution system and still deliver a test signal to 20 separate outputs at more than 2W per path. The specified operating bandwidth covers the key worldwide telecoms bands from 2.5 to 6 GHz. This splitter is ideal for use with Mini-Circuits’ HPA-100W-63+ 100W high power amplifiers in HTOL test systems.
Request a Quote Datasheet
Description
ZT-20HPS-63+ is a passive RF power splitter enabling high power signal distribution in an RF test environment. The input power rating of 100 W allows the system designer to overcome the passive splitter losses in a multi-path distribution system and still deliver a test signal to 20 separate outputs at more than 2W per path. The specified operating bandwidth covers the key worldwide telecoms bands from 2.5 to 6 GHz. This splitter is ideal for use with Mini-Circuits’ HPA-100W-63+ 100W high power amplifiers in HTOL test systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power Splitter, 20-Way, 2.5 - 6 GHz, 100W, 2U, SMA & N - ZT-20HPS-63-S+ - Mini-Circuits
Brooklyn, NY, United States
High Power Splitter, 20-Way, 2.5 - 6 GHz, 100W, 2U, SMA & N
ZT-20HPS-63-S+
High Power Splitter, 20-Way, 2.5 - 6 GHz, 100W, 2U, SMA & N ZT-20HPS-63-S+
ZT-20HPS-63+ is a passive RF power splitter enabling high power signal distribution in an RF test environment. The input power rating of 100 W allows the system designer to overcome the passive splitter losses in a multi-path distribution system and still deliver a test signal to 20 separate outputs at more than 2W per path. The specified operating bandwidth covers the key worldwide telecoms bands from 2.5 to 6 GHz. This splitter is ideal for use with Mini-Circuits’ HPA-100W-63+ 100W high power amplifiers in HTOL test systems.

ZT-20HPS-63+ is a passive RF power splitter enabling high power signal distribution in an RF test environment. The input power rating of 100 W allows the system designer to overcome the passive splitter losses in a multi-path distribution system and still deliver a test signal to 20 separate outputs at more than 2W per path. The specified operating bandwidth covers the key worldwide telecoms bands from 2.5 to 6 GHz. This splitter is ideal for use with Mini-Circuits’ HPA-100W-63+ 100W high power amplifiers in HTOL test systems.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Dividers and RF Power Combiners
Product Number ZT-20HPS-63-S+
Product Name High Power Splitter, 20-Way, 2.5 - 6 GHz, 100W, 2U, SMA & N
Connectors SMA
Operating Temperature 0 to 50 C (32 to 122 F)
Frequency 2500.00 to 6000.00 MHz
Insertion Loss 16.50 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 3157-ZB4PD-462W-N+-ND - DigiKey
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 1.30 dB
View Details
Core & Wire Magic Tee, 50 - 200 MHz, 50Ω - AMT-2+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
2 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 75Ω - SBTC-2-10-75+ - Mini-Circuits
Specs
0º Power Divider Division: 2-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 10.00 to 1000.00 MHz
View Details
5 suppliers