Mini-Circuits Active Splitter Rack, 8-Way, 30 MHz - 6 GHz, 1U, SMA & N-type ZT-415

Description
Mini-Circuits’ ZT-415 is an 8-way active power splitter covering an extremely wide bandwidth from 30 MHz to 6 GHz, ideally suited for cellular, satcom and GNSS (GPS, GLONASS & Galileo) signal distribution applications. The splitter is powered from the AC mains input with internal amplification and equalization across the bandwidth to compensate for splitter path losses from input to each output. The system is housed in a slim 19-inch rack chassis with all RF ports on the front panel, N-type at the input and SMA at the 8 outputs.
Request a Quote
Description
Mini-Circuits’ ZT-415 is an 8-way active power splitter covering an extremely wide bandwidth from 30 MHz to 6 GHz, ideally suited for cellular, satcom and GNSS (GPS, GLONASS & Galileo) signal distribution applications. The splitter is powered from the AC mains input with internal amplification and equalization across the bandwidth to compensate for splitter path losses from input to each output. The system is housed in a slim 19-inch rack chassis with all RF ports on the front panel, N-type at the input and SMA at the 8 outputs.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZT-415 is an 8-way active power splitter designed for signal distribution in applications such as 5G FR1, GNSS, and L-band satcom, covering 30 MHz to 6 GHz with a 50 Ω impedance. It is housed in a 1U, 19-inch rack-mount chassis with an N-type female input and eight SMA female outputs. The device draws power from an AC mains input (100-240 V, 50/60 Hz) and provides internal amplification to compensate for path loss. Gain ranges from -1.0 dB to +1.5 dB across the band, with isolation exceeding 33 dB between adjacent output groups and reverse isolation exceeding 40 dB. Maximum power consumption is 150 W, and it operates from 0 to +50 °C. Weight is 2330 grams.

Datasheet Summary
Powered by GS/AI

The ZT-415 is an 8-way active power splitter designed for signal distribution in applications such as 5G FR1, GNSS, and L-band satcom, covering 30 MHz to 6 GHz with a 50 Ω impedance. It is housed in a 1U, 19-inch rack-mount chassis with an N-type female input and eight SMA female outputs. The device draws power from an AC mains input (100-240 V, 50/60 Hz) and provides internal amplification to compensate for path loss. Gain ranges from -1.0 dB to +1.5 dB across the band, with isolation exceeding 33 dB between adjacent output groups and reverse isolation exceeding 40 dB. Maximum power consumption is 150 W, and it operates from 0 to +50 °C. Weight is 2330 grams.

Suppliers

Company
Product
Description
Supplier Links
Active Splitter Rack, 8-Way, 30 MHz - 6 GHz, 1U, SMA & N-type - ZT-415 - Mini-Circuits
Brooklyn, NY, United States
Active Splitter Rack, 8-Way, 30 MHz - 6 GHz, 1U, SMA & N-type
ZT-415
Active Splitter Rack, 8-Way, 30 MHz - 6 GHz, 1U, SMA & N-type ZT-415
Mini-Circuits’ ZT-415 is an 8-way active power splitter covering an extremely wide bandwidth from 30 MHz to 6 GHz, ideally suited for cellular, satcom and GNSS (GPS, GLONASS & Galileo) signal distribution applications. The splitter is powered from the AC mains input with internal amplification and equalization across the bandwidth to compensate for splitter path losses from input to each output. The system is housed in a slim 19-inch rack chassis with all RF ports on the front panel, N-type at the input and SMA at the 8 outputs.

Mini-Circuits’ ZT-415 is an 8-way active power splitter covering an extremely wide bandwidth from 30 MHz to 6 GHz, ideally suited for cellular, satcom and GNSS (GPS, GLONASS & Galileo) signal distribution applications. The splitter is powered from the AC mains input with internal amplification and equalization across the bandwidth to compensate for splitter path losses from input to each output. The system is housed in a slim 19-inch rack chassis with all RF ports on the front panel, N-type at the input and SMA at the 8 outputs.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Dividers and RF Power Combiners
Product Number ZT-415
Product Name Active Splitter Rack, 8-Way, 30 MHz - 6 GHz, 1U, SMA & N-type
0º Power Divider Division: 8-Way
Unlock Full Specs
to access all available technical data

Similar Products

2 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 75Ω - SBTC-2-10-75+ - Mini-Circuits
Specs
0º Power Divider Division: 2-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 10.00 to 1000.00 MHz
View Details
5 suppliers
RF Power Dividers/Splitters - 3157-SCP-5-1+CT-ND - DigiKey
Specs
Package Type / Form Factor 8-SMD, Flat Leads
Insertion Loss 0.60 dB
Isolation 20.00 dB
View Details
3 suppliers
RF Power Dividers/Splitters - 3157-ZFSC-2-2B-S+-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 0.90 dB
View Details