Mini-Circuits Splitter / Combiner Panel, 4 x 4-Way, 0.6 - 6 GHz, 1U, SMA ZT-392

Description
Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high volume test setups. Multiple connector adapters, power splitters, directional couplers and other essential RF components and test accessories can be integrated efficiently within the test system. Custom configurations are available upon request. ZT-392 integrates 4 x 4-way splitter / combiners on to a compact panel requiring only 1U of rack space. The orientation of the SMA connectors supports straight-through connections within the rack, with ports 1-4 of each splitter on the front panel and the sum ports accessible from the rear.
Request a Quote
Description
Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high volume test setups. Multiple connector adapters, power splitters, directional couplers and other essential RF components and test accessories can be integrated efficiently within the test system. Custom configurations are available upon request. ZT-392 integrates 4 x 4-way splitter / combiners on to a compact panel requiring only 1U of rack space. The orientation of the SMA connectors supports straight-through connections within the rack, with ports 1-4 of each splitter on the front panel and the sum ports accessible from the rear.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ZT-392 is a rack-mounted RF splitter/combiner panel containing four 4-way splitters in 1U space, designed for signal distribution in test setups. It features 16 SMA female connectors, with four input ports on the front and four sum ports on the rear, supporting a frequency range of 600 MHz to 6 GHz. Insertion loss is 0.4 dB at 600-700 MHz, 1.1-1.4 dB at 700-5000 MHz, and 1.4-1.6 dB at 5000-6000 MHz. Isolation exceeds 16 dB across the band, with return loss of 20 dB or higher on sum ports and 23 dB on output ports. Power handling is 30 W CW into a maximum 1.2:1 VSWR load. The unit measures 19.00 inches wide, 4.88 inches high, and 2.15 inches deep, weighing 1460 grams. It operates from 0 to +50°C and is stored from -20 to +60°C.

Datasheet Summary
Powered by GS/AI

ZT-392 is a rack-mounted RF splitter/combiner panel containing four 4-way splitters in 1U space, designed for signal distribution in test setups. It features 16 SMA female connectors, with four input ports on the front and four sum ports on the rear, supporting a frequency range of 600 MHz to 6 GHz. Insertion loss is 0.4 dB at 600-700 MHz, 1.1-1.4 dB at 700-5000 MHz, and 1.4-1.6 dB at 5000-6000 MHz. Isolation exceeds 16 dB across the band, with return loss of 20 dB or higher on sum ports and 23 dB on output ports. Power handling is 30 W CW into a maximum 1.2:1 VSWR load. The unit measures 19.00 inches wide, 4.88 inches high, and 2.15 inches deep, weighing 1460 grams. It operates from 0 to +50°C and is stored from -20 to +60°C.

Suppliers

Company
Product
Description
Supplier Links
Splitter / Combiner Panel, 4 x 4-Way, 0.6 - 6 GHz, 1U, SMA - ZT-392 - Mini-Circuits
Brooklyn, NY, United States
Splitter / Combiner Panel, 4 x 4-Way, 0.6 - 6 GHz, 1U, SMA
ZT-392
Splitter / Combiner Panel, 4 x 4-Way, 0.6 - 6 GHz, 1U, SMA ZT-392
Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high volume test setups. Multiple connector adapters, power splitters, directional couplers and other essential RF components and test accessories can be integrated efficiently within the test system. Custom configurations are available upon request. ZT-392 integrates 4 x 4-way splitter / combiners on to a compact panel requiring only 1U of rack space. The orientation of the SMA connectors supports straight-through connections within the rack, with ports 1-4 of each splitter on the front panel and the sum ports accessible from the rear.

Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high volume test setups. Multiple connector adapters, power splitters, directional couplers and other essential RF components and test accessories can be integrated efficiently within the test system. Custom configurations are available upon request. ZT-392 integrates 4 x 4-way splitter / combiners on to a compact panel requiring only 1U of rack space. The orientation of the SMA connectors supports straight-through connections within the rack, with ports 1-4 of each splitter on the front panel and the sum ports accessible from the rear.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Dividers and RF Power Combiners
Product Number ZT-392
Product Name Splitter / Combiner Panel, 4 x 4-Way, 0.6 - 6 GHz, 1U, SMA
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized
Connectors SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 3157-LRPS-3-1+TR-ND - DigiKey
Specs
0º Power Divider Division: 3-Way
Package Type / Form Factor 6-SMD, Flat Leads
Insertion Loss 0.50 dB
View Details
RF Power Dividers/Splitters - 3157-ZFSC-2-10G+-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 0.60 dB
View Details
2 suppliers
6000 MHZ Rf Power Divider Splitter - 851-ZB3PD-63-S+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Bulk
Connectors SMA; SMA
Frequency 700.00 to 1050.00 MHz
View Details
2 suppliers
RF Power Dividers/Splitters - 3157-ZAPD-2-S+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 0.30 dB
Isolation 19.00 dB
View Details
3 suppliers