Mini-Circuits 2 Ways Power Splitter, 55 - 85 MHz, 75Ω ZSC-2375B+

Description
2 Ways Power Splitter, 55 - 85 MHz, 75Ω
Request a Quote
Description
2 Ways Power Splitter, 55 - 85 MHz, 75Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ZSC-2375B+ is a 2-way 0° 75Ω coaxial power splitter/combiner operating from 55 to 85 MHz with a BNC connector and rugged shielded case. It has a maximum power input of 1 W, maximum internal dissipation of 0.125 W, operating and storage temperatures from -55°C to 100°C, typical insertion loss of 0.15 dB, typical isolation of 35 dB, amplitude unbalance of 0.1 dB typ., and phase unbalance of 0.2 deg. typ. The case style is M22 with dimensions of 2.25 × 1.38 × 1.24 inches. It is RoHS compliant.

Datasheet Summary
Powered by GS/AI

ZSC-2375B+ is a 2-way 0° 75Ω coaxial power splitter/combiner operating from 55 to 85 MHz with a BNC connector and rugged shielded case. It has a maximum power input of 1 W, maximum internal dissipation of 0.125 W, operating and storage temperatures from -55°C to 100°C, typical insertion loss of 0.15 dB, typical isolation of 35 dB, amplitude unbalance of 0.1 dB typ., and phase unbalance of 0.2 deg. typ. The case style is M22 with dimensions of 2.25 × 1.38 × 1.24 inches. It is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
2 Ways Power Splitter, 55 - 85 MHz, 75Ω - ZSC-2375B+ - Mini-Circuits
Brooklyn, NY, United States
2 Ways Power Splitter, 55 - 85 MHz, 75Ω
ZSC-2375B+
2 Ways Power Splitter, 55 - 85 MHz, 75Ω ZSC-2375B+
2 Ways Power Splitter, 55 - 85 MHz, 75Ω

2 Ways Power Splitter, 55 - 85 MHz, 75Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Dividers and RF Power Combiners
Product Number ZSC-2375B+
Product Name 2 Ways Power Splitter, 55 - 85 MHz, 75Ω
0º Power Divider Division: 2-Way
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 3157-SP-2G+TR-ND - DigiKey
Specs
Package Type / Form Factor SOT-23-6
Insertion Loss 0.40 dB
Isolation 19.00 dB
View Details
3 suppliers
RF Power Dividers/Splitters - 3157-ZC8PD-02263-S+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 3.20 dB
Isolation 18.00 dB
View Details
RF Power Dividers/Splitters - 3157-ZB4PD1-500-S+-ND - DigiKey
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Module
Insertion Loss 0.90 dB
View Details
2 suppliers