Mini-Circuits Splitter Panel, 4 x 8-Way, 0.5 - 6 GHz, 1U, SMA ZT-299

Description
Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high volume test setups. Multiple connector adapters, power splitters, directional couplers and other essential RF components and test accessories can be integrated efficiently within the test system. Custom configurations are available upon request. ZT-299 integrates 4 x 8-way splitter / combiners on to a compact panel requiring only 1U of rack space. The wide 500-6000 MHz bandwidth of operation covers a key portion of the cellular and satcom signal frequencies with low insertion loss and high isolation between ports. The panel is configured with all SMA RF connectors on the front for easy access within a rack-mounted test environment.
Request a Quote
Description
Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high volume test setups. Multiple connector adapters, power splitters, directional couplers and other essential RF components and test accessories can be integrated efficiently within the test system. Custom configurations are available upon request. ZT-299 integrates 4 x 8-way splitter / combiners on to a compact panel requiring only 1U of rack space. The wide 500-6000 MHz bandwidth of operation covers a key portion of the cellular and satcom signal frequencies with low insertion loss and high isolation between ports. The panel is configured with all SMA RF connectors on the front for easy access within a rack-mounted test environment.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZT-299 is a rack-mounted RF splitter/combiner panel containing four 8-way splitters in a 1U enclosure, with all SMA female connectors on the front panel for easy access in test environments. It operates from 500 to 6000 MHz with a typical insertion loss of 2.8 to 3.5 dB, isolation of 18 to 28 dB, and a return loss of 12 to 17 dB. Maximum input power is 30 W, and the operating temperature range is 0 to +50°C. The unit weighs 2200 grams and measures 482.6 mm wide, 127 mm high, and 352.3 mm deep. It is rated for environmental standard ENV55.

Datasheet Summary
Powered by GS/AI

The ZT-299 is a rack-mounted RF splitter/combiner panel containing four 8-way splitters in a 1U enclosure, with all SMA female connectors on the front panel for easy access in test environments. It operates from 500 to 6000 MHz with a typical insertion loss of 2.8 to 3.5 dB, isolation of 18 to 28 dB, and a return loss of 12 to 17 dB. Maximum input power is 30 W, and the operating temperature range is 0 to +50°C. The unit weighs 2200 grams and measures 482.6 mm wide, 127 mm high, and 352.3 mm deep. It is rated for environmental standard ENV55.

Suppliers

Company
Product
Description
Supplier Links
Splitter Panel, 4 x 8-Way, 0.5 - 6 GHz, 1U, SMA - ZT-299 - Mini-Circuits
Brooklyn, NY, United States
Splitter Panel, 4 x 8-Way, 0.5 - 6 GHz, 1U, SMA
ZT-299
Splitter Panel, 4 x 8-Way, 0.5 - 6 GHz, 1U, SMA ZT-299
Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high volume test setups. Multiple connector adapters, power splitters, directional couplers and other essential RF components and test accessories can be integrated efficiently within the test system. Custom configurations are available upon request. ZT-299 integrates 4 x 8-way splitter / combiners on to a compact panel requiring only 1U of rack space. The wide 500-6000 MHz bandwidth of operation covers a key portion of the cellular and satcom signal frequencies with low insertion loss and high isolation between ports. The panel is configured with all SMA RF connectors on the front for easy access within a rack-mounted test environment.

Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high volume test setups. Multiple connector adapters, power splitters, directional couplers and other essential RF components and test accessories can be integrated efficiently within the test system. Custom configurations are available upon request. ZT-299 integrates 4 x 8-way splitter / combiners on to a compact panel requiring only 1U of rack space. The wide 500-6000 MHz bandwidth of operation covers a key portion of the cellular and satcom signal frequencies with low insertion loss and high isolation between ports. The panel is configured with all SMA RF connectors on the front for easy access within a rack-mounted test environment.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Dividers and RF Power Combiners
Product Number ZT-299
Product Name Splitter Panel, 4 x 8-Way, 0.5 - 6 GHz, 1U, SMA
0º Power Divider Division: 8-Way
Package Type / Form Factor Connectorized
Connectors SMA
Frequency 500.00 to 6000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 3157-ZAPD-2-N+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 0.30 dB
Isolation 19.00 dB
View Details
RF Power Dividers/Splitters - 3157-ZC3PD-E18673+-ND - DigiKey
Specs
0º Power Divider Division: 3-Way
Package Type / Form Factor Module
Insertion Loss 2.30 dB
View Details
2 suppliers
RF Power Dividers/Splitters - 3157-SBTC-2-20LX+TR-ND - DigiKey
Specs
Package Type / Form Factor 6-SMD (5 Leads), Flat Lead
Insertion Loss 1.20 dB
Isolation 16.00 dB
View Details
3 suppliers
RF Power Dividers/Splitters - 3157-ZFRSC-123-S+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 9.50 dB
Isolation 19.50 dB
View Details
3 suppliers