ZT-393 is a rack-mounted RF splitter/combiner panel integrating two 8-way splitters in 1U of rack space, featuring SMA female connectors for front-panel inputs and rear-panel sum outputs. It operates from 600 MHz to 6 GHz with insertion loss of up to 3.3 dB, isolation of at least 16 dB, and return loss of at least 15 dB for the sum port and 20 dB for output ports. Power handling is rated at 30 W CW under a 1.2:1 maximum VSWR load. The unit measures 19.00 x 18.33 x 2.60 inches and weighs 1880 grams, with mounting compatibility for standard 1U equipment racks. Operating temperature ranges from 0 to 50°C and storage from -20 to 60°C. Environmental rating is ENV55.
Mini-Circuits panel-mounted structures provide clean, organized management of cable runs and connections in complex, high volume test setups. Multiple connector adapters, power splitters, directional couplers and other essential RF components and test accessories can be integrated efficiently within the test system. Custom configurations are available upon request. ZT-393 integrates 2 x 8-way splitter / combiners on to a compact panel requiring only 1U of rack space. The orientation of the SMA connectors supports straight-through connections within the rack, with ports 1-8 of each splitter on the front panel and the sum ports accessible from the rear.
| Mini-Circuits | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | ZT-393 |
| Product Name | Splitter / Combiner Panel, 2 x 8-Way, 0.6 - 6 GHz, 1U, SMA |
| 0º Power Divider Division: | 8-Way |
| Package Type / Form Factor | Connectorized |
| Connectors | SMA |