Mini-Circuits 3 Ways Power Splitter, 1 - 200 MHz, 75Ω ZSC-3-1-75+

Description
3 Ways Power Splitter, 1 - 200 MHz, 75Ω
Request a Quote
Description
3 Ways Power Splitter, 1 - 200 MHz, 75Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ZSC-3-1-75+ is a 3-way 0° coaxial power splitter/combiner designed for 75Ω applications from 1 to 200 MHz. It features a P25 case style with BNC connectors, operates from -55°C to 100°C, and handles up to 1 W input power as a splitter with a maximum internal dissipation of 0.375 W. Typical insertion loss is 0.4 dB, isolation exceeds 35 dB, amplitude unbalance is 0.1 dB, and phase unbalance is 0.5°. The unit is RoHS compliant and housed in a rugged, shielded case. VSWR remains below 1.71 across the frequency range.

Datasheet Summary
Powered by GS/AI

ZSC-3-1-75+ is a 3-way 0° coaxial power splitter/combiner designed for 75Ω applications from 1 to 200 MHz. It features a P25 case style with BNC connectors, operates from -55°C to 100°C, and handles up to 1 W input power as a splitter with a maximum internal dissipation of 0.375 W. Typical insertion loss is 0.4 dB, isolation exceeds 35 dB, amplitude unbalance is 0.1 dB, and phase unbalance is 0.5°. The unit is RoHS compliant and housed in a rugged, shielded case. VSWR remains below 1.71 across the frequency range.

Suppliers

Company
Product
Description
Supplier Links
3 Ways Power Splitter, 1 - 200 MHz, 75Ω - ZSC-3-1-75+ - Mini-Circuits
Brooklyn, NY, United States
3 Ways Power Splitter, 1 - 200 MHz, 75Ω
ZSC-3-1-75+
3 Ways Power Splitter, 1 - 200 MHz, 75Ω ZSC-3-1-75+
3 Ways Power Splitter, 1 - 200 MHz, 75Ω

3 Ways Power Splitter, 1 - 200 MHz, 75Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Power Dividers and RF Power Combiners
Product Number ZSC-3-1-75+
Product Name 3 Ways Power Splitter, 1 - 200 MHz, 75Ω
0º Power Divider Division: 3-Way
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 3157-SYPS-2-1+TR-ND - DigiKey
Specs
Package Type / Form Factor 6-SMD, No Lead
Insertion Loss 0.60 dB
Isolation 20.00 dB
View Details
4 suppliers
Rf Power Divider Splitter - 851-ZFRSC-123-S+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tray
Connectors SMA; SMA
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
3 suppliers
5 Ways Core & Wire Power Splitter, 1 - 400 MHz, 50Ω - AD5PS-1+ - Mini-Circuits
Specs
0º Power Divider Division: 5-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 1.00 to 400.00 MHz
View Details
5 suppliers
Core & Wire 90° Hybrid, 150 - 350 MHz, 50Ω - JSPQ-350+ - Mini-Circuits
Specs
Divider / Combiner Type 90º Hybrid
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers