TE Connectivity Datasheets for RF Transmitters
RF transmitters are electronic devices consisting of an oscillator, modulator, and other circuits that produce an RF signal.
RF Transmitters: Learn more
| Product Name | Notes |
|---|---|
| Body Features Interconnection Type : Parallel Configuration Features Remote Interface : 1 - 8 Buttons Dimensions Product Length : 30.73 MM [1.21 INCH ] Product Width : 16 MM [.63 INCH ] Electrical Characteristics Operating Voltage (VDC) : 5.2 Power Down... | |
| Body Features Interconnection Type : Serial Dimensions Product Length : 12.7 MM [.5 INCH ] Product Width : 9.14 MM [.36 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3.6 Power Down Current (Max) (MICA) : 5 TX Current (MAMP) : 3.4... | |
| Body Features Interconnection Type : Serial Dimensions Product Length : 12.7 MM [.5 INCH ] Product Width : 9.14 MM [.36 INCH ] Electrical Characteristics Operating Voltage (VDC) : 5.2 Power Down Current (Max) (MICA) : 1.5 TX Current (MAMP) : 3... | |
| Configuration Features Remote Interface : 1 - 5 Buttons Dimensions Product Length : 56.7 MM [2.23 INCH ] Product Width : 34.4 MM [1.35 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3.6 Power Down Current (Max) (MICA) : 1.5 TX... | |
| Configuration Features Remote Interface : 1 - 8 Buttons Dimensions Product Length : 104.75 MM [4.124 INCH ] Product Width : 41 MM [1.614 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3.6 Power Down Current (Max) (MICA) : .005 TX... | |
| Configuration Features Remote Interface : 1 - 8 Buttons Dimensions Product Length : 104.75 MM [4.124 INCH ] Product Width : 41 MM [1.614 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3 Power Down Current (Max) (MICA) : .5 TX... | |
| Configuration Features Remote Interface : 1 - 8 Buttons Dimensions Product Length : 71.2 MM [2.803 INCH ] Product Width : 41 MM [1.614 INCH ] Electrical Characteristics Operating Voltage (VDC) : 3.6 Power Down Current (Max) (MICA) : .005 TX... |