Oil-Rite Corp. Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Constant Flow Control Valves are used in low pressure lubricating systems. They do not require frequent adjustment and are especially suitable for use in automated plants, for elevated, distant, or... | |
| Explosion Proof Shutoff Solenoid Valves are for applications requiring rapid open and closed action. The 2-way solenoid valve is normally closed; when a current is applied to the solenoid, the... | |
| Explosion Proof Shutoff Solenoid Valves are for applications requiring rapid open and closed action. The 2-way solenoid valve is normally open; when a current is applied to the solenoid, the... | |
|
Angle Heavy Duty Sight Feed Valve, 1/2” Female NPT Inlet, 1/2” Male NPT Outlet, Handwheel -- B1284-3
Angle Heavy Duty Sight Feed Valve, 1/4” Female NPT Inlet, 1/4” Male NPT Outlet, Handwheel -- B1284-1
|
Heavy Duty Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used... |
|
Multiple Sight Feed Valve, 5 Valves, 1/8” Female NPT Inlet, (5) 1/8” Female NPT Outlets -- YB4689-05
Multiple Sight Feed Valve, 7 Valves, 1/8” Female NPT Inlet, (7) 1/8” Female NPT Outlets -- YB4689-07
|
Multiple Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are especially suitable for... |
| Oil-Rite Corporation > PurgeX® Oil and Grease Dispensing > PurgeX Accessories > Air Regulator | |
| Precision Relief Valves are used as a safety device on reservoirs where a certain maximum pressure should not be exceeded. Their use can be extended to any application demanding pressure... | |
| Pressure Compensated Adjustable Constant Flow Control Valves feature an adjustable flow rate that stays constant through changes in pressure. Mechanisms within the valve utilize fewer fluid openings when pressure elevates... | |
| Pressure Compensated Adjustable Constant Flow Control Valves with Sight Chambers feature an adjustable flow rate that stays constant through changes in pressure. There is a large vented sight chamber to... | |
| Sight Feed Valves with Solenoid Shutoffs allow visual observation of the liquid stream. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against... | |
| Sight Feed Valves with Toggle Shutoffs allow visual observation of the liquid stream. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against... | |
| Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on... | |
| Solenoid Shutoff Valves are compact and suited for applications requiring rapid open and closed action. The 2 way solenoid valve is normally closed; when a current is applied to the... | |
| Solenoid Valve Operators feature a rugged construction designed to require an absolute minimum amount of maintenance and repair. The coil is permanently molded into the steel housing for a durable,... | |
| This 3-way Air Solenoid is used to operate PurgeX systems. It is powered by 110V/50Hz or 120V/60Hz. For additional voltages and frequencies, please consult factory. Air-Operated PurgeX systems require that... | |
| This 3-way Air Solenoid is used to operate PurgeX systems. It is powered by 24VDC. For additional voltages and frequencies, please consult factory. Air-Operated PurgeX systems require that the 3-Way... | |
| This dependable, compact Large Orifice Spray Valve is for use with Air Operated Spray Dispensers. The amount of liquid sprayed is adjustable from a fine spray to a coarse spray. | |
| This valve is used to cycle air operated PurgeX® pumps. It is operated by cam or another mechanical device. | |
| Universal (Bulls-Eye) Sight Feed Valves allow visual observation of the liquid stream from a distance, with the volume of flow controlled by an adjustable needle valve. The bulls-eye sight feed... |
| Next >> |