Oil-Rite Corp. Datasheets for Control Valves
Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more
| Product Name | Notes |
|---|---|
| Constant Flow Control Valves are used in low pressure lubricating systems. They do not require frequent adjustment and are especially suitable for use in automated plants, for elevated, distant, or... | |
| Pressure Compensated Adjustable Constant Flow Control Valves feature an adjustable flow rate that stays constant through changes in pressure. Mechanisms within the valve utilize fewer fluid openings when pressure elevates... | |
| Pressure Compensated Adjustable Constant Flow Control Valves with Sight Chambers feature an adjustable flow rate that stays constant through changes in pressure. There is a large vented sight chamber to... |