Oil-Rite Corp. Angle Heavy Duty Sight Feed Valve, 1/4” Female NPT Inlet, 1/4” Female NPT Outlet, 1”-14 Remote Mounting Thread, Handwheel B1284-7

Description
Heavy Duty Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems, steam and gas engines, paper and sugar mill machinery, and many others. Their use can be extended to any application requiring adjustable, visible flow control. The inlet and outlet are in an angled configuration, with the inlet on the side of the body and the outlet on the bottom. The needle valve adjustment is located on the top of the body. The valve is vented to ensure proper flow and prevent airlock. Solid gasket designs are available for sealed pressure applications. This handwheel valve (tamperproof is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure with vented sight chambers. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/4" diameter port. An external 1"-14 thread on the outlet allows the valve to be mounted to a bracket using the nut. The total height of the valve is 5 13/16" and width is 1 7/8".
Description
Heavy Duty Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems, steam and gas engines, paper and sugar mill machinery, and many others. Their use can be extended to any application requiring adjustable, visible flow control. The inlet and outlet are in an angled configuration, with the inlet on the side of the body and the outlet on the bottom. The needle valve adjustment is located on the top of the body. The valve is vented to ensure proper flow and prevent airlock. Solid gasket designs are available for sealed pressure applications. This handwheel valve (tamperproof is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure with vented sight chambers. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/4" diameter port. An external 1"-14 thread on the outlet allows the valve to be mounted to a bracket using the nut. The total height of the valve is 5 13/16" and width is 1 7/8".

Suppliers

Company
Product
Description
Supplier Links
Angle Heavy Duty Sight Feed Valve, 1/4” Female NPT Inlet, 1/4” Female NPT Outlet, 1”-14 Remote Mounting Thread, Handwheel - B1284-7 - Oil-Rite Corp.
Manitowoc, WI, United States
Angle Heavy Duty Sight Feed Valve, 1/4” Female NPT Inlet, 1/4” Female NPT Outlet, 1”-14 Remote Mounting Thread, Handwheel
B1284-7
Angle Heavy Duty Sight Feed Valve, 1/4” Female NPT Inlet, 1/4” Female NPT Outlet, 1”-14 Remote Mounting Thread, Handwheel B1284-7
Heavy Duty Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems, steam and gas engines, paper and sugar mill machinery, and many others. Their use can be extended to any application requiring adjustable, visible flow control. The inlet and outlet are in an angled configuration, with the inlet on the side of the body and the outlet on the bottom. The needle valve adjustment is located on the top of the body. The valve is vented to ensure proper flow and prevent airlock. Solid gasket designs are available for sealed pressure applications. This handwheel valve (tamperproof is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure with vented sight chambers. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/4" diameter port. An external 1"-14 thread on the outlet allows the valve to be mounted to a bracket using the nut. The total height of the valve is 5 13/16" and width is 1 7/8".

Heavy Duty Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems, steam and gas engines, paper and sugar mill machinery, and many others. Their use can be extended to any application requiring adjustable, visible flow control.

The inlet and outlet are in an angled configuration, with the inlet on the side of the body and the outlet on the bottom. The needle valve adjustment is located on the top of the body. The valve is vented to ensure proper flow and prevent airlock. Solid gasket designs are available for sealed pressure applications.

This handwheel valve (tamperproof is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure with vented sight chambers. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/4" diameter port. An external 1"-14 thread on the outlet allows the valve to be mounted to a bracket using the nut. The total height of the valve is 5 13/16" and width is 1 7/8".

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Industrial Valves
Product Number B1284-7
Product Name Angle Heavy Duty Sight Feed Valve, 1/4” Female NPT Inlet, 1/4” Female NPT Outlet, 1”-14 Remote Mounting Thread, Handwheel
Valve Type Needle
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-1: 1/4-4, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas; Sour Gas; Steam
View Details
Controller, Single Fitting, 116 Psi - 162-1011-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details