Oil-Rite Corp. (Formerly B1630-13X-TP), Inverted Angle Small Sight Feed Valve, 1/8” Female NPT Inlet, 5/16”-24 Female Outlet, 1/2”-20 Remote Mounting, Tamperproof B1628-316B1TW

Description
Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control. The inlet is located on one side of the valve body and the needle valve adjustment is on the opposite side. The outlet is on the bottom of the unit. The valve is vented to ensure proper flow and prevent airlock. Solid gasket designs are available for sealed pressure applications. This tamperproof valve (handwheel is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure with vented sight chambers. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 2 21/31”. The valve has a 1/8” female NPT inlet and a 5/16”-24 female outlet with 1/2"-20 remote mounting.
Description
Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control. The inlet is located on one side of the valve body and the needle valve adjustment is on the opposite side. The outlet is on the bottom of the unit. The valve is vented to ensure proper flow and prevent airlock. Solid gasket designs are available for sealed pressure applications. This tamperproof valve (handwheel is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure with vented sight chambers. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 2 21/31”. The valve has a 1/8” female NPT inlet and a 5/16”-24 female outlet with 1/2"-20 remote mounting.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1630-13X-TP), Inverted Angle Small Sight Feed Valve, 1/8” Female NPT Inlet, 5/16”-24 Female Outlet, 1/2”-20 Remote Mounting, Tamperproof - B1628-316B1TW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1630-13X-TP), Inverted Angle Small Sight Feed Valve, 1/8” Female NPT Inlet, 5/16”-24 Female Outlet, 1/2”-20 Remote Mounting, Tamperproof
B1628-316B1TW
(Formerly B1630-13X-TP), Inverted Angle Small Sight Feed Valve, 1/8” Female NPT Inlet, 5/16”-24 Female Outlet, 1/2”-20 Remote Mounting, Tamperproof B1628-316B1TW
Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control. The inlet is located on one side of the valve body and the needle valve adjustment is on the opposite side. The outlet is on the bottom of the unit. The valve is vented to ensure proper flow and prevent airlock. Solid gasket designs are available for sealed pressure applications. This tamperproof valve (handwheel is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure with vented sight chambers. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 2 21/31”. The valve has a 1/8” female NPT inlet and a 5/16”-24 female outlet with 1/2"-20 remote mounting.

Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control.

The inlet is located on one side of the valve body and the needle valve adjustment is on the opposite side. The outlet is on the bottom of the unit. The valve is vented to ensure proper flow and prevent airlock. Solid gasket designs are available for sealed pressure applications.

This tamperproof valve (handwheel is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure with vented sight chambers. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 2 21/31”.

The valve has a 1/8” female NPT inlet and a 5/16”-24 female outlet with 1/2"-20 remote mounting.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Industrial Valves
Product Number B1628-316B1TW
Product Name (Formerly B1630-13X-TP), Inverted Angle Small Sight Feed Valve, 1/8” Female NPT Inlet, 5/16”-24 Female Outlet, 1/2”-20 Remote Mounting, Tamperproof
Valve Type Needle
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-050-CPVC-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
T 342 Diaphragm Valve Wheel Operator - 1131007 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 0.75 inch (19.05 mm)
View Details
3/8 Inch Hex Body, Duckbill Check Valve - CKV-14 - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details