Oil-Rite Corp. (Formerly B1694-2-S02), Adjustable Sight Feed Valve With Toggle Shutoff, Solid Gasket, 1/8” Male NPT Inlet, 1/8” Male NPT Outlet B1694-11B2

Description
Sight Feed Valves with Toggle Shutoffs allow visual observation of the liquid stream. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The flow rate can be adjusted from an extremely low drop rate to a stream. Liquid is dispensed when the valve is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). These valves are especially useful when small quantities of liquid are needed. Their use can be extended to any application requiring adjustable, visible flow control. Drop feeding can be observed through the glass viewing window in the valve body. The solid gasket design is used with a sealed pressure system (vented designs are also available), withstanding up to 125 PSI inlet to drip nozzle pressure. The valves feature an aluminum alloy valve body, plated steel components, glass sight, Buna-N seals, and a 1/8" diameter port. Total height of the valve is 2 13/16”. This sight feed valve is suitable for temperatures up to 225° F. NOTE : Photo shows one of many configurations, it is not an exact representation of the item on this page. Actual attributes are listed in the description and table.
Description
Sight Feed Valves with Toggle Shutoffs allow visual observation of the liquid stream. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The flow rate can be adjusted from an extremely low drop rate to a stream. Liquid is dispensed when the valve is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). These valves are especially useful when small quantities of liquid are needed. Their use can be extended to any application requiring adjustable, visible flow control. Drop feeding can be observed through the glass viewing window in the valve body. The solid gasket design is used with a sealed pressure system (vented designs are also available), withstanding up to 125 PSI inlet to drip nozzle pressure. The valves feature an aluminum alloy valve body, plated steel components, glass sight, Buna-N seals, and a 1/8" diameter port. Total height of the valve is 2 13/16”. This sight feed valve is suitable for temperatures up to 225° F. NOTE : Photo shows one of many configurations, it is not an exact representation of the item on this page. Actual attributes are listed in the description and table.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1694-2-S02), Adjustable Sight Feed Valve With Toggle Shutoff, Solid Gasket, 1/8” Male NPT Inlet, 1/8” Male NPT Outlet - B1694-11B2 - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1694-2-S02), Adjustable Sight Feed Valve With Toggle Shutoff, Solid Gasket, 1/8” Male NPT Inlet, 1/8” Male NPT Outlet
B1694-11B2
(Formerly B1694-2-S02), Adjustable Sight Feed Valve With Toggle Shutoff, Solid Gasket, 1/8” Male NPT Inlet, 1/8” Male NPT Outlet B1694-11B2
Sight Feed Valves with Toggle Shutoffs allow visual observation of the liquid stream. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The flow rate can be adjusted from an extremely low drop rate to a stream. Liquid is dispensed when the valve is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). These valves are especially useful when small quantities of liquid are needed. Their use can be extended to any application requiring adjustable, visible flow control. Drop feeding can be observed through the glass viewing window in the valve body. The solid gasket design is used with a sealed pressure system (vented designs are also available), withstanding up to 125 PSI inlet to drip nozzle pressure. The valves feature an aluminum alloy valve body, plated steel components, glass sight, Buna-N seals, and a 1/8" diameter port. Total height of the valve is 2 13/16”. This sight feed valve is suitable for temperatures up to 225° F. NOTE : Photo shows one of many configurations, it is not an exact representation of the item on this page. Actual attributes are listed in the description and table.

Sight Feed Valves with Toggle Shutoffs allow visual observation of the liquid stream. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The flow rate can be adjusted from an extremely low drop rate to a stream. Liquid is dispensed when the valve is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). These valves are especially useful when small quantities of liquid are needed. Their use can be extended to any application requiring adjustable, visible flow control.

Drop feeding can be observed through the glass viewing window in the valve body. The solid gasket design is used with a sealed pressure system (vented designs are also available), withstanding up to 125 PSI inlet to drip nozzle pressure. The valves feature an aluminum alloy valve body, plated steel components, glass sight, Buna-N seals, and a 1/8" diameter port. Total height of the valve is

2 13/16”.

This sight feed valve is suitable for temperatures up to 225° F.

NOTE : Photo shows one of many configurations, it is not an exact representation of the item on this page. Actual attributes are listed in the description and table.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Industrial Valves
Product Number B1694-11B2
Product Name (Formerly B1694-2-S02), Adjustable Sight Feed Valve With Toggle Shutoff, Solid Gasket, 1/8” Male NPT Inlet, 1/8” Male NPT Outlet
Valve Type Needle
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-038-PVC-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.38 inch (9.52 mm)
View Details
Ball Check Valve 0 5 4 - 1219010 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 1.00 inch (25.40 mm)
View Details
10-32 Inlet Thread Needle Valve - NV - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Needle
Primary Material Brass / Bronze; Stainless Steel; ENP Brass, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Media Air
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details