Oil-Rite Corp. (Formerly B1631-11X-TP), Straight Small Sight Feed Valve, 1/4” Female NPT Inlet, 1/4” OD Tube Outlet, Tamperproof B1628-435B1TW

Description
Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control. The inlet and outlet are in a straight configuration with the needle valve adjustment on the side of the body. The valve is vented to ensure proper flow and prevent airlock. Solid gasket designs are available for sealed pressure applications. This tamperproof valve (handwheel is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure with vented sight chambers. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 2 3/4”. The valve has a 1/4” female NPT inlet and a 1/4" OD tube outlet.
Description
Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control. The inlet and outlet are in a straight configuration with the needle valve adjustment on the side of the body. The valve is vented to ensure proper flow and prevent airlock. Solid gasket designs are available for sealed pressure applications. This tamperproof valve (handwheel is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure with vented sight chambers. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 2 3/4”. The valve has a 1/4” female NPT inlet and a 1/4" OD tube outlet.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1631-11X-TP), Straight Small Sight Feed Valve, 1/4” Female NPT Inlet, 1/4” OD Tube Outlet, Tamperproof - B1628-435B1TW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1631-11X-TP), Straight Small Sight Feed Valve, 1/4” Female NPT Inlet, 1/4” OD Tube Outlet, Tamperproof
B1628-435B1TW
(Formerly B1631-11X-TP), Straight Small Sight Feed Valve, 1/4” Female NPT Inlet, 1/4” OD Tube Outlet, Tamperproof B1628-435B1TW
Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control. The inlet and outlet are in a straight configuration with the needle valve adjustment on the side of the body. The valve is vented to ensure proper flow and prevent airlock. Solid gasket designs are available for sealed pressure applications. This tamperproof valve (handwheel is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure with vented sight chambers. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 2 3/4”. The valve has a 1/4” female NPT inlet and a 1/4" OD tube outlet.

Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control.

The inlet and outlet are in a straight configuration with the needle valve adjustment on the side of the body. The valve is vented to ensure proper flow and prevent airlock. Solid gasket designs are available for sealed pressure applications.

This tamperproof valve (handwheel is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure with vented sight chambers. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 2 3/4”.

The valve has a 1/4” female NPT inlet and a 1/4" OD tube outlet.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Industrial Valves
Product Number B1628-435B1TW
Product Name (Formerly B1631-11X-TP), Straight Small Sight Feed Valve, 1/4” Female NPT Inlet, 1/4” OD Tube Outlet, Tamperproof
Valve Type Needle
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-038-PVDF-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.38 inch (9.52 mm)
View Details
Ball Check Valve 0 5 4 - 1223007 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 0.75 inch (19.05 mm)
View Details
1/4-28 Threaded Ports, Selector Ball Valve - MBVT-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details