Oil-Rite Corp. (Formerly B1631-12X00SG), Straight Small Sight Feed Valve, Solid Gasket, 1/4” Male NPT Inlet, 1/4” OD Tube Outlet, Handwheel B1628-445B2HW

Description
Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control. The inlet and outlet are in a straight configuration, with the needle valve adjustment on the side of the body. The solid gasket design is used with a sealed pressure system. Vented designs are also available. This handwheel valve (tamperproof is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 2 3/4”. The valve has a 1/4” male NPT inlet and a 1/4" OD tube outlet
Description
Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control. The inlet and outlet are in a straight configuration, with the needle valve adjustment on the side of the body. The solid gasket design is used with a sealed pressure system. Vented designs are also available. This handwheel valve (tamperproof is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 2 3/4”. The valve has a 1/4” male NPT inlet and a 1/4" OD tube outlet

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1631-12X00SG), Straight Small Sight Feed Valve, Solid Gasket, 1/4” Male NPT Inlet, 1/4” OD Tube Outlet, Handwheel - B1628-445B2HW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1631-12X00SG), Straight Small Sight Feed Valve, Solid Gasket, 1/4” Male NPT Inlet, 1/4” OD Tube Outlet, Handwheel
B1628-445B2HW
(Formerly B1631-12X00SG), Straight Small Sight Feed Valve, Solid Gasket, 1/4” Male NPT Inlet, 1/4” OD Tube Outlet, Handwheel B1628-445B2HW
Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control. The inlet and outlet are in a straight configuration, with the needle valve adjustment on the side of the body. The solid gasket design is used with a sealed pressure system. Vented designs are also available. This handwheel valve (tamperproof is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 2 3/4”. The valve has a 1/4” male NPT inlet and a 1/4" OD tube outlet

Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control.

The inlet and outlet are in a straight configuration, with the needle valve adjustment on the side of the body. The solid gasket design is used with a sealed pressure system. Vented designs are also available.

This handwheel valve (tamperproof is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 2 3/4”.

The valve has a 1/4” male NPT inlet and a 1/4" OD tube outlet

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Industrial Valves
Product Number B1628-445B2HW
Product Name (Formerly B1631-12X00SG), Straight Small Sight Feed Valve, Solid Gasket, 1/4” Male NPT Inlet, 1/4” OD Tube Outlet, Handwheel
Valve Type Needle
Unlock Full Specs
to access all available technical data

Similar Products

ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Thermostatic Balancing Valve - CircuitSolver® - ThermOmegaTech®
Specs
Valve Type Balancing; Control Valve
Primary Material Stainless Steel
Media Water; Potable Water
View Details