Oil-Rite Corp. (Formerly B1694-3), Adjustable Sight Feed Valve With Toggle Shutoff, 1/8” Female NPT Inlet, 1/8” Male NPT Outlet B1694-21B1

Description
Sight Feed Valves with Toggle Shutoffs allow visual observation of the liquid stream. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The flow rate can be adjusted from an extremely low drop rate to a stream. These valves are especially useful when small quantities of liquid are needed. Liquid is dispensed when the valve is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). Their use can be extended to any application requiring adjustable, visible flow control. Drop feeding can be observed through the glass viewing window in the valve body. The sight chamber is vented to ensure proper flow and prevent airlock, withstanding up to 125 PSI inlet to drip nozzle pressure. The valve features an aluminum alloy valve body, plated steel components, glass sight, Buna-N seals, and a 1/8" diameter port. Total height of the valve is 2 13/16”. The valve is suitable for temperatures up to 225° F. NOTE : Photo shows one of many configurations, it is not an exact representation of the item on this page. Actual attributes are listed in the description and table.
Description
Sight Feed Valves with Toggle Shutoffs allow visual observation of the liquid stream. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The flow rate can be adjusted from an extremely low drop rate to a stream. These valves are especially useful when small quantities of liquid are needed. Liquid is dispensed when the valve is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). Their use can be extended to any application requiring adjustable, visible flow control. Drop feeding can be observed through the glass viewing window in the valve body. The sight chamber is vented to ensure proper flow and prevent airlock, withstanding up to 125 PSI inlet to drip nozzle pressure. The valve features an aluminum alloy valve body, plated steel components, glass sight, Buna-N seals, and a 1/8" diameter port. Total height of the valve is 2 13/16”. The valve is suitable for temperatures up to 225° F. NOTE : Photo shows one of many configurations, it is not an exact representation of the item on this page. Actual attributes are listed in the description and table.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1694-3), Adjustable Sight Feed Valve With Toggle Shutoff, 1/8” Female NPT Inlet, 1/8” Male NPT Outlet - B1694-21B1 - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1694-3), Adjustable Sight Feed Valve With Toggle Shutoff, 1/8” Female NPT Inlet, 1/8” Male NPT Outlet
B1694-21B1
(Formerly B1694-3), Adjustable Sight Feed Valve With Toggle Shutoff, 1/8” Female NPT Inlet, 1/8” Male NPT Outlet B1694-21B1
Sight Feed Valves with Toggle Shutoffs allow visual observation of the liquid stream. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The flow rate can be adjusted from an extremely low drop rate to a stream. These valves are especially useful when small quantities of liquid are needed. Liquid is dispensed when the valve is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). Their use can be extended to any application requiring adjustable, visible flow control. Drop feeding can be observed through the glass viewing window in the valve body. The sight chamber is vented to ensure proper flow and prevent airlock, withstanding up to 125 PSI inlet to drip nozzle pressure. The valve features an aluminum alloy valve body, plated steel components, glass sight, Buna-N seals, and a 1/8" diameter port. Total height of the valve is 2 13/16”. The valve is suitable for temperatures up to 225° F. NOTE : Photo shows one of many configurations, it is not an exact representation of the item on this page. Actual attributes are listed in the description and table.

Sight Feed Valves with Toggle Shutoffs allow visual observation of the liquid stream. An adjustable precision needle valve controls the flow rate; it has a friction lock to guard against loosening from vibration. The flow rate can be adjusted from an extremely low drop rate to a stream. These valves are especially useful when small quantities of liquid are needed. Liquid is dispensed when the valve is turned on with a toggle shutoff (using the toggle does not affect the metering adjustment). Their use can be extended to any application requiring adjustable, visible flow control.

Drop feeding can be observed through the glass viewing window in the valve body. The sight chamber is vented to ensure proper flow and prevent airlock, withstanding up to 125 PSI inlet to drip nozzle pressure. The valve features an aluminum alloy valve body, plated steel components, glass sight, Buna-N seals, and a 1/8" diameter port. Total height of the valve is 2 13/16”.

The valve is suitable for temperatures up to 225° F.

NOTE : Photo shows one of many configurations, it is not an exact representation of the item on this page. Actual attributes are listed in the description and table.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Industrial Valves
Product Number B1694-21B1
Product Name (Formerly B1694-3), Adjustable Sight Feed Valve With Toggle Shutoff, 1/8” Female NPT Inlet, 1/8” Male NPT Outlet
Valve Type Needle
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-075-PP-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.75 inch (19.05 mm)
View Details
Ball Check Valve 0 5 4 - 1225005 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 0.50 inch (12.70 mm)
View Details
10-32 Threaded Ports, Mixing Diverting Ball Valve - MBVMD - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details