Oil-Rite Corp. (Formerly B1631-13-TP-SG), Straight Small Sight Feed Valve, Solid Gasket, 1/8” Female NPT Inlet, 5/16”-24 Female Outlet, 1/2”-20 Remote Mounting, Tamperproof B1628-416B2TW

Description
Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control. The inlet and outlet are in a straight configuration with the needle valve adjustment on the side of the body. The solid gasket design is used with a sealed pressure system. Vented designs are also available. This tamperproof valve (handwheel is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 2 31/32”. The valve has a 1/8” female NPT inlet and a 5/16”-24 female outlet with 1/2"-20 remote mount.
Description
Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control. The inlet and outlet are in a straight configuration with the needle valve adjustment on the side of the body. The solid gasket design is used with a sealed pressure system. Vented designs are also available. This tamperproof valve (handwheel is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 2 31/32”. The valve has a 1/8” female NPT inlet and a 5/16”-24 female outlet with 1/2"-20 remote mount.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1631-13-TP-SG), Straight Small Sight Feed Valve, Solid Gasket, 1/8” Female NPT Inlet, 5/16”-24 Female Outlet, 1/2”-20 Remote Mounting, Tamperproof - B1628-416B2TW - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1631-13-TP-SG), Straight Small Sight Feed Valve, Solid Gasket, 1/8” Female NPT Inlet, 5/16”-24 Female Outlet, 1/2”-20 Remote Mounting, Tamperproof
B1628-416B2TW
(Formerly B1631-13-TP-SG), Straight Small Sight Feed Valve, Solid Gasket, 1/8” Female NPT Inlet, 5/16”-24 Female Outlet, 1/2”-20 Remote Mounting, Tamperproof B1628-416B2TW
Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control. The inlet and outlet are in a straight configuration with the needle valve adjustment on the side of the body. The solid gasket design is used with a sealed pressure system. Vented designs are also available. This tamperproof valve (handwheel is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 2 31/32”. The valve has a 1/8” female NPT inlet and a 5/16”-24 female outlet with 1/2"-20 remote mount.

Small Sight Feed Valves allow visual observation of the liquid stream, with the volume of flow controlled by an adjustable precision control needle valve. These units are principally used on gravity or pressure lubricating systems for bearing lubrication on machinery. Their use can be extended to any application requiring adjustable, visible flow control.

The inlet and outlet are in a straight configuration with the needle valve adjustment on the side of the body. The solid gasket design is used with a sealed pressure system. Vented designs are also available.

This tamperproof valve (handwheel is also available) withstands up to 225° F and 125 PSI inlet to orifice pressure. The valve features a steel plated valve body and needle assembly, glass sights, Buna-N seals, and a 1/16" diameter port. Total Height of the valve is 2 31/32”.

The valve has a 1/8” female NPT inlet and a 5/16”-24 female outlet with 1/2"-20 remote mount.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Industrial Valves
Product Number B1628-416B2TW
Product Name (Formerly B1631-13-TP-SG), Straight Small Sight Feed Valve, Solid Gasket, 1/8” Female NPT Inlet, 5/16”-24 Female Outlet, 1/2”-20 Remote Mounting, Tamperproof
Valve Type Needle
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-075-CPVC-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.75 inch (19.05 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123717020 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 1.97 inch (50.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
M3 Thread Non-Venting, Slide Sleeve Valve - M3SV - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details