Oil-Rite Corp. (Formerly B1723-11X09), Solenoid Shutoff Valve, 120V/60Hz, Max 125 PSI, 1/4” Female NPT Inlet, 1/4” Female NPT Outlet, Viton Seals B1723-22V1206W

Description
Solenoid Shutoff Valves are compact and suited for applications requiring rapid open and closed action. The 2 way solenoid valve is normally closed; when a current is applied to the solenoid, the valve port opens and automatically closes again when the current shuts off. The valves operate in any position and are particularly useful in automated plants and hard to reach locations. These valves are meant for continuous duty; flow cannot be adjusted. The nominal power consumption is 7 watts. The coil is permanently molded into the housing, creating a durable, water resistant construction. The valves have corrosion resistant aluminum alloy bodies and stainless steel plungers and springs. The unit tolerates temperatures up to 225° F. The seals are Viton (EPDM seals are also available upon request). The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 120V/60Hz (please consult factory for additional voltages and frequencies). This valve features a 1/4” Female NPT Inlet and 1/4” Female NPT Outlet. The orifice size is 1/16” diameter and the maximum pressure is 125 PSI. The lead wire is 18 Awg. 24” Lg. The total length of the valve is 1 9/16” and total height is 2 3/4”.
Description
Solenoid Shutoff Valves are compact and suited for applications requiring rapid open and closed action. The 2 way solenoid valve is normally closed; when a current is applied to the solenoid, the valve port opens and automatically closes again when the current shuts off. The valves operate in any position and are particularly useful in automated plants and hard to reach locations. These valves are meant for continuous duty; flow cannot be adjusted. The nominal power consumption is 7 watts. The coil is permanently molded into the housing, creating a durable, water resistant construction. The valves have corrosion resistant aluminum alloy bodies and stainless steel plungers and springs. The unit tolerates temperatures up to 225° F. The seals are Viton (EPDM seals are also available upon request). The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 120V/60Hz (please consult factory for additional voltages and frequencies). This valve features a 1/4” Female NPT Inlet and 1/4” Female NPT Outlet. The orifice size is 1/16” diameter and the maximum pressure is 125 PSI. The lead wire is 18 Awg. 24” Lg. The total length of the valve is 1 9/16” and total height is 2 3/4”.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1723-11X09), Solenoid Shutoff Valve, 120V/60Hz, Max 125 PSI, 1/4” Female NPT Inlet, 1/4” Female NPT Outlet, Viton Seals - B1723-22V1206W - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1723-11X09), Solenoid Shutoff Valve, 120V/60Hz, Max 125 PSI, 1/4” Female NPT Inlet, 1/4” Female NPT Outlet, Viton Seals
B1723-22V1206W
(Formerly B1723-11X09), Solenoid Shutoff Valve, 120V/60Hz, Max 125 PSI, 1/4” Female NPT Inlet, 1/4” Female NPT Outlet, Viton Seals B1723-22V1206W
Solenoid Shutoff Valves are compact and suited for applications requiring rapid open and closed action. The 2 way solenoid valve is normally closed; when a current is applied to the solenoid, the valve port opens and automatically closes again when the current shuts off. The valves operate in any position and are particularly useful in automated plants and hard to reach locations. These valves are meant for continuous duty; flow cannot be adjusted. The nominal power consumption is 7 watts. The coil is permanently molded into the housing, creating a durable, water resistant construction. The valves have corrosion resistant aluminum alloy bodies and stainless steel plungers and springs. The unit tolerates temperatures up to 225° F. The seals are Viton (EPDM seals are also available upon request). The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 120V/60Hz (please consult factory for additional voltages and frequencies). This valve features a 1/4” Female NPT Inlet and 1/4” Female NPT Outlet. The orifice size is 1/16” diameter and the maximum pressure is 125 PSI. The lead wire is 18 Awg. 24” Lg. The total length of the valve is 1 9/16” and total height is 2 3/4”.

Solenoid Shutoff Valves are compact and suited for applications requiring rapid open and closed action. The 2 way solenoid valve is normally closed; when a current is applied to the solenoid, the valve port opens and automatically closes again when the current shuts off. The valves operate in any position and are particularly useful in automated plants and hard to reach locations. These valves are meant for continuous duty; flow cannot be adjusted. The nominal power consumption is 7 watts.

The coil is permanently molded into the housing, creating a durable, water resistant construction. The valves have corrosion resistant aluminum alloy bodies and stainless steel plungers and springs. The unit tolerates temperatures up to 225° F. The seals are Viton (EPDM seals are also available upon request). The solenoid has a 1/2” NPT thread for connecting with conduit and is powered by 120V/60Hz (please consult factory for additional voltages and frequencies). This valve features a 1/4” Female NPT Inlet and 1/4” Female NPT Outlet. The orifice size is 1/16” diameter and the maximum pressure is 125 PSI. The lead wire is 18 Awg. 24” Lg. The total length of the valve is 1 9/16” and total height is 2 3/4”.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Industrial Valves
Product Number B1723-22V1206W
Product Name (Formerly B1723-11X09), Solenoid Shutoff Valve, 120V/60Hz, Max 125 PSI, 1/4” Female NPT Inlet, 1/4” Female NPT Outlet, Viton Seals
Valve Type Solenoid; Shut Off
Unlock Full Specs
to access all available technical data

Similar Products

Full Port Brass Ball Valve - 161N-3 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
High Pressure High-Purity Welded Check Valves And Low Cracking Pressure Check Valve JCV1 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Check
Media Gas
Maximum Pressure 2987.78 psi (2103 m H2O)
View Details
100,000 psi Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 100000.00 psi (70378 m H2O)
View Details
Filters / Regulators - 61617 - Jergens, Inc.
Specs
Connection Description Threaded; 3/8 NPT
View Details