Oil-Rite Corp. Datasheets for Tube Fittings
Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more
| Product Name | Notes |
|---|---|
| For use with 1/4" OD copper tubing A4207-4. | |
| For use with 1/4" OD nylon high pressure tubing A4891-10. | |
| For use with 1/4" OD nylon tubing A4891-9. | |
| For use with 1/4" OD nylon tubing for high pressure A4891-10. | |
| For use with nylon tubing A4891-9. | |
| For use with polyurethane tubing A4891-8. | |
| Miniature Spray Nozzles create a round spray pattern that can be used with PurgeX pumps for liquid. The spray can reach from 4 to 6 inches in distance, depending upon... | |
| PurgeX Spray Nozzles create a round spray pattern that can be used with PurgeX pumps for liquid. The spray can reach from 4 to 6 inches in distance, depending upon... | |
| This brass elbow compression fitting features a 1/4" OD tube connection and 1/4” male NPT. Buna o-rings are used. It is suitable for use with Hydracision® and high pressure... | |
| This brass elbow compression fitting features a 1/8” male NPT that can be used to connect a Hydracision® injector to 1/4” OD tubing. Buna o-rings are used. This fitting... |